ARG81402KETATR
ARG81402KETATR
Active
Description:  PMIC FOR SAFETY RELATED SYSTEMS
Manufacturer:  Allegro MicroSystems
History Price: $2.41594
In Stock: 2600
ARG81402KETATR Specification
Specification
Part No
ARG81402KETATR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
6V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
5.35V
Voltage - Output (Max)
-
Current - Output
1.7A
Frequency - Switching
2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
ARG81402KETATR Related Parts
ARG81400KLVATR
ARG81400KLVATR
Allegro MicroSystems
IC REG AUTO BUCK-BST PMIC W/5 L
ARG81401KLPATR
ARG81401KLPATR
Allegro MicroSystems
IC REG AUTO BUCK-BST PMIC W/2 L
ARG81800KESJSR
ARG81800KESJSR
Allegro MicroSystems
ULTRA LOW IQ, WIDE INPUT, 2.4MHZ
ARG81800KESJSR-1
ARG81800KESJSR-1
Allegro MicroSystems
ULTRA LOW IQ, WIDE INPUT, 2.4MHZ
ARG81801KESJSR
ARG81801KESJSR
Allegro MicroSystems
IC REG AUTO WIDE VIN 3A 24QFN
ARG81880KEJJTR
ARG81880KEJJTR
Allegro MicroSystems
IC REG BUCK 2.5V/3.3V/5V 10DFN
ARG81402KETATR Compare Parts
  • ARG81402KETATR vs ARG81801KESJSR
  • ARG81402KETATR vs ARG81800KESJSR-1
  • ARG81402KETATR vs ARG81800KESJSR
  • ARG81402KETATR vs ARG81401KLPATR
  • ARG81402KETATR vs ARG81400KLVATR
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads