☰
A89506KLPTR
A89506KLPTR
Active
Description:  FULL-BRIDGE PWM GATE DRIVER
Manufacturer:  Allegro MicroSystems
Datasheet:   A89506KLPTR Datasheet
History Price: $5.42000
In Stock: 46100
A89506KLPTR Specification
Specification
Part No
A89506KLPTR
Category
PMIC - Gate Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Full-Bridge
Channel Type
Synchronous
Number of Drivers
4
Gate Type
N-Channel MOSFET
Voltage - Supply
-
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
-
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-40 ℃ ~ 135 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
A89506KLPTR PDF Datasheet
A89506KLPTR Compare Parts
  • A89506KLPTR vs A89506KESSR-J
  • A89506KLPTR vs A89503KLPTR-5
  • A89506KLPTR vs A89503KLPTR-3
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you