A8650KEJTR-T-1
A8650KEJTR-T-1
Active
Description:  IC REG BUCK ADJUSTABLE 2A 10DFN
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 19000
A8650KEJTR-T-1 Specification
Specification
Part No
A8650KEJTR-T-1
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
5.5V
Current - Output
2A
Frequency - Switching
250kHz ~ 2.45MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
A8650KEJTR-T-1 Related Parts
A8650KEJTR-T
A8650KEJTR-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 2A 10DFN
A8650KLYTR-T
A8650KLYTR-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 2A 10MSOP
A8651KLPTR-T
A8651KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 2A DL 20TSSOP
A8651KLPTR-T-1
A8651KLPTR-T-1
Allegro MicroSystems
IC REG BUCK ADJ 2A DL 20TSSOP
A8652KLPTR-T
A8652KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 1A 16TSSOP
A8653KLPTR-T
A8653KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 2.5A 16TSSOP
A8654KLPTR-T
A8654KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 3A 16TSSOP
A8670EESTR-T
A8670EESTR-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 2A 20QFN
A8697ELJ-T
A8697ELJ-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 4A 8SOIC
A8697ELJTR-T
A8697ELJTR-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 4A 8SOIC
A8698ELJ-T
A8698ELJ-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 3A 8SOIC
A8698ELJTR-T
A8698ELJTR-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 3A 8SOIC
A8650KEJTR-T-1 Compare Parts
  • A8650KEJTR-T-1 vs A8698ELJ-T
  • A8650KEJTR-T-1 vs A8697ELJTR-T
  • A8650KEJTR-T-1 vs A8697ELJ-T
  • A8650KEJTR-T-1 vs A8670EESTR-T
  • A8650KEJTR-T-1 vs A8654KLPTR-T
  • A8650KEJTR-T-1 vs A8653KLPTR-T
  • A8650KEJTR-T-1 vs A8652KLPTR-T
  • A8650KEJTR-T-1 vs A8651KLPTR-T-1
  • A8650KEJTR-T-1 vs A8651KLPTR-T
  • A8650KEJTR-T-1 vs A8650KLYTR-T
  • A8650KEJTR-T-1 vs A8650KEJTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you