A8303SESTR-T
A8303SESTR-T
Active
Description:  A8303 - SINGLE LNB SUPPLY AND CO
Manufacturer:  Allegro MicroSystems
History Price: $1.68000
In Stock: 42500
A8303SESTR-T Specification
Specification
Part No
A8303SESTR-T
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
-
Number of Outputs
-
Frequency - Switching
-
Voltage/Current - Output 1
-
Voltage/Current - Output 2
-
Voltage/Current - Output 3
-
w/LED Driver
-
w/Supervisor
-
w/Sequencer
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
A8303SESTR-T PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock