A6821EA-T
A6821EA-T
Obsolete
Description:  IC PWR DRIVER BIPOLAR 1:8 16DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6821EA-T Datasheet
History Price: Obsolete
In Stock: 3100
A6821EA-T Specification
Specification
Part No
A6821EA-T
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Latched Driver
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
High Side
Output Type
Bipolar
Interface
Strobe, Serial
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-DIP
Package / Case
16-DIP (0.300", 7.62mm)
A6821EA-T PDF Datasheet
A6821EA-T Related Parts
A6800SA-T
A6800SA-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14DIP
A6800SL-T
A6800SL-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14SOIC
A6800SLTR-T
A6800SLTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14SOIC
A6801SEP-T
A6801SEP-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A6801SEPTR-T
A6801SEPTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A6801SLW-T
A6801SLW-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 24SOIC
A6801SLWTR-T
A6801SLWTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 24SOIC
A6810EA
A6810EA
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 18DIP
A6810EA-T
A6810EA-T
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 18DIP
A6810ELW
A6810ELW
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6810ELW-T
A6810ELW-T
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6810ELWTR
A6810ELWTR
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6821EA-T Compare Parts
  • A6821EA-T vs A6841SLWTR-20-T
  • A6821EA-T vs A6841SLW-T
  • A6821EA-T vs A6841SLW-20-T
  • A6821EA-T vs A6841SA-T
  • A6821EA-T vs A6841ELWTR-T
  • A6821EA-T vs A6841ELWTR-20-T
  • A6821EA-T vs A6841ELW-T
  • A6821EA-T vs A6841ELW-20-T
  • A6821EA-T vs A6841EA-T
  • A6821EA-T vs A6833SEPTR-T
  • A6821EA-T vs A6833SEP-T
  • A6821EA-T vs A6832SEPTR-T
  • A6821EA-T vs A6832SEP-T
  • A6821EA-T vs A6832EEPTR-T
  • A6821EA-T vs A6832EEP-T
  • A6821EA-T vs A6821SLWTR-T
  • A6821EA-T vs A6821SLW-T
  • A6821EA-T vs A6821SA-T
  • A6821EA-T vs A6818SEPTR-T
  • A6821EA-T vs A6818SEPTR
  • A6821EA-T vs A6818SEP-T
  • A6821EA-T vs A6818SEP
  • A6821EA-T vs A6818KEPTR
  • A6821EA-T vs A6818EEPTR-T
  • A6821EA-T vs A6818EEPTR
  • A6821EA-T vs A6818EEP-T
  • A6821EA-T vs A6818EEP
  • A6821EA-T vs A6812SLWTR-T
  • A6821EA-T vs A6812SLWTR
  • A6821EA-T vs A6812SLW
  • A6821EA-T vs A6812SEPTR-T
  • A6821EA-T vs A6812SEPTR
  • A6821EA-T vs A6812SEP
  • A6821EA-T vs A6812KLWTR-T
  • A6821EA-T vs A6812KLWTR
  • A6821EA-T vs A6812ELWTR-T
  • A6821EA-T vs A6812ELWTR
  • A6821EA-T vs A6812ELW-T
  • A6821EA-T vs A6812ELW
  • A6821EA-T vs A6812EEPTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.