☰
A6812EEP
A6812EEP
Obsolete
Description:  IC PWR DRVR BIPOLAR 1:20 28PLCC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6812EEP Datasheet
History Price: Obsolete
In Stock: 480
A6812EEP Specification
Specification
Part No
A6812EEP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Latched Driver
Number of Outputs
20
Ratio - Input:Output
1:20
Output Configuration
High Side
Output Type
Bipolar
Interface
Strobe, Serial
Voltage - Load
60V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
40mA
Rds On (Typ)
-
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
Package / Case
28-LCC (J-Lead)
A6812EEP PDF Datasheet
A6812EEP Related Parts
A6800SA-T
A6800SA-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14DIP
A6800SL-T
A6800SL-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14SOIC
A6800SLTR-T
A6800SLTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14SOIC
A6801SEP-T
A6801SEP-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A6801SEPTR-T
A6801SEPTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A6801SLW-T
A6801SLW-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 24SOIC
A6801SLWTR-T
A6801SLWTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 24SOIC
A6810EA
A6810EA
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 18DIP
A6810EA-T
A6810EA-T
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 18DIP
A6810ELW
A6810ELW
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6810ELW-T
A6810ELW-T
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6810ELWTR
A6810ELWTR
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6812EEP Compare Parts
  • A6812EEP vs A6841SLWTR-20-T
  • A6812EEP vs A6841SLW-T
  • A6812EEP vs A6841SLW-20-T
  • A6812EEP vs A6841SA-T
  • A6812EEP vs A6841ELWTR-T
  • A6812EEP vs A6841ELWTR-20-T
  • A6812EEP vs A6841ELW-T
  • A6812EEP vs A6841ELW-20-T
  • A6812EEP vs A6841EA-T
  • A6812EEP vs A6833SEPTR-T
  • A6812EEP vs A6833SEP-T
  • A6812EEP vs A6832SEPTR-T
  • A6812EEP vs A6832SEP-T
  • A6812EEP vs A6832EEPTR-T
  • A6812EEP vs A6832EEP-T
  • A6812EEP vs A6821SLWTR-T
  • A6812EEP vs A6821SLW-T
  • A6812EEP vs A6821SA-T
  • A6812EEP vs A6821EA-T
  • A6812EEP vs A6818SEPTR-T
  • A6812EEP vs A6818SEPTR
  • A6812EEP vs A6818SEP-T
  • A6812EEP vs A6818SEP
  • A6812EEP vs A6818KEPTR
  • A6812EEP vs A6818EEPTR-T
  • A6812EEP vs A6818EEPTR
  • A6812EEP vs A6818EEP-T
  • A6812EEP vs A6818EEP
  • A6812EEP vs A6812SLWTR-T
  • A6812EEP vs A6812SLWTR
  • A6812EEP vs A6812SLW
  • A6812EEP vs A6812SEPTR-T
  • A6812EEP vs A6812SEPTR
  • A6812EEP vs A6812SEP
  • A6812EEP vs A6812KLWTR-T
  • A6812EEP vs A6812KLWTR
  • A6812EEP vs A6812ELWTR-T
  • A6812EEP vs A6812ELWTR
  • A6812EEP vs A6812ELW-T
  • A6812EEP vs A6812ELW
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.