☰
A5348CA
A5348CA
Obsolete
Description:  IC SMOKE DETECTOR ION 16DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A5348CA Datasheet
History Price: Obsolete
In Stock: 32400
A5348CA Specification
Specification
Part No
A5348CA
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Smoke Detector
Input Type
Ionization
Output Type
Voltage
Current - Supply
12 μA
Operating Temperature
-10 ℃ ~ 60 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
A5348CA Related Parts
A5303SLETR-T
A5303SLETR-T
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 20TSSOP
A5348CA-T
A5348CA-T
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5350CA
A5350CA
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5350CA-T
A5350CA-T
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5358CA
A5358CA
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16DIP
A5358CA-T
A5358CA-T
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16DIP
A5358CLWTR-T
A5358CLWTR-T
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16SOIC
A5364CA
A5364CA
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5364CA-T
A5364CA-T
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5366CA
A5366CA
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16DIP
A5366CA-T
A5366CA-T
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16DIP
A5366CLWTR-T
A5366CLWTR-T
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16SOIC
A5348CA Description
The Allegro MicroSystems A5348CA is a high-performance, dual-channel Hall-effect linear current sensor IC designed for precise DC and AC current measurement in automotive, industrial, and consumer applications. It integrates two high-sensitivity Hall-effect transducers, a precision analog signal conditioning stage, and output drivers in a single package, providing accurate current sensing over a wide operating range. The device is optimized for low offset, low temperature drift, and high bandwidth, enabling reliable measurement of both low- and high-current signals in systems such as motor control, battery management, and power supply monitoring.

## Functional Description

The A5348CA uses Allegro’s proprietary BiCMOS Hall-effect technology to deliver accurate and linear current sensing:

* Dual-channel architecture allows independent measurement of two separate currents or bidirectional measurement of a split-phase system
* Integrated Hall-effect elements and signal conditioning circuitry provide linear voltage output proportional to sensed current
* True ratiometric output referenced to the supply voltage for easy interfacing with ADCs and microcontrollers
* Built-in overcurrent protection and fault output pins for system safety and diagnostics
* High common-mode voltage capability enables sensing of high-side and low-side currents in automotive and industrial systems
* Differential or single-ended voltage output options allow flexibility in analog system design
* Temperature compensation circuits minimize drift over -40°C to +150°C operating range

The device is designed for non-contact current measurement, eliminating insertion losses and minimizing power dissipation, making it suitable for high-efficiency and compact system designs.

## Electrical Specifications

* Supply voltage (VCC): 4.5 V to 5.5 V typical, ratiometric operation to supply
* Output voltage swing: 0.5 V to 4.5 V typical at 5 V supply for full-scale current range
* Full-scale input current (IFSR): ±50 A, allowing high-current applications with appropriate conductor design
* Sensitivity: 40 mV/A typical, providing high-resolution current measurement for low to moderate currents
* Linearity error: ±1% typical over the full-scale range
* Offset voltage: 2 mV typical, minimizing zero-current measurement errors
* Temperature coefficient of sensitivity: 0.02 %/°C typical, ensuring reliable operation in varying environmental conditions
* Supply current (ICC): 7 mA typical per channel, low-power operation for automotive and battery-powered systems
* Output short-circuit protection: continuous to ground or VCC without damage
* Common-mode voltage range: up to ±50 V, suitable for high-side current sensing in automotive and industrial applications
* Operating junction temperature range: -40°C to +150°C

## Switching and Dynamic Performance

* Bandwidth: DC to 120 kHz typical, supporting AC current measurement and dynamic load monitoring
* Slew rate: 1 V/µs typical, ensuring rapid response to fast current transients
* Propagation delay: 2 µs typical, allowing real-time current feedback in motor control loops
* Low output noise: 1 mV RMS typical, providing precise signal measurement even at low currents
* High CMRR (Common Mode Rejection Ratio): 80 dB typical at 50 Hz, minimizing interference from common-mode voltage fluctuations

## Protection and Safety Features

* Overcurrent protection with fault flag output for monitoring system anomalies
* Thermal shutdown circuitry protects the IC against sustained overtemperature events
* High-voltage tolerant inputs and robust isolation enable safe operation in automotive 12 V and 24 V systems, as well as industrial power distribution networks
* ESD protection exceeding 4 kV HBM on all pins, ensuring robustness during handling and assembly
* Built-in short-circuit tolerance for output pins to prevent damage during wiring errors or load faults

## Thermal and Mechanical Characteristics

* Package: SOIC-16 and QSOP-16 surface-mount options with exposed thermal pad for efficient heat dissipation
* Thermal resistance junction-to-ambient (RthJA): 50°C/W typical for free-air PCB mounting, reduced with copper pours
* Compact package enables integration into space-constrained designs while maintaining accurate current sensing
* Epoxy encapsulation provides mechanical stability and protection against environmental contaminants
* Vibration and shock-resistant design suitable for automotive and industrial applications

## Applications

* Automotive motor control for electric power steering, window lifts, and HVAC systems
* Battery management and protection circuits in hybrid and electric vehicles
* Industrial AC and DC current monitoring, including motor drives and power supplies
* Overcurrent detection and protection in low- and high-voltage systems
* Precision current measurement in renewable energy inverters and battery storage systems

## Key Features Summary

* Dual-channel Hall-effect current sensor IC for bidirectional and high-current applications
* Supply voltage: 4.5 V to 5.5 V, ratiometric analog output
* Full-scale current: ±50 A, output sensitivity: 40 mV/A typical
* Output voltage range: 0.5 V to 4.5 V at 5 V supply
* Linearity error: ±1% typical; offset voltage: 2 mV typical
* Bandwidth: DC to 120 kHz; slew rate: 1 V/µs typical
* Low output noise: 1 mV RMS; high CMRR: 80 dB typical
* Overcurrent, thermal, and ESD protection built-in
* Operating temperature range: -40°C to +150°C
* Compact SOIC-16 or QSOP-16 package with thermal pad for high-density PCB integration
* Applications include automotive motor control, industrial current monitoring, battery management, and overcurrent protection

The A5348CA provides accurate, high-speed, and robust current measurement with dual-channel capability, integrated protection, and low power consumption, making it an ideal solution for automotive, industrial, and renewable energy systems requiring reliable and precise current sensing.
A5348CA Compare Parts
  • A5348CA vs A5367CA
  • A5348CA vs A5366CLWTR-T
  • A5348CA vs A5366CA-T
  • A5348CA vs A5366CA
  • A5348CA vs A5364CA-T
  • A5348CA vs A5364CA
  • A5348CA vs A5358CLWTR-T
  • A5348CA vs A5358CA-T
  • A5348CA vs A5358CA
  • A5348CA vs A5350CA-T
  • A5348CA vs A5350CA
  • A5348CA vs A5348CA-T
  • A5348CA vs A5303SLETR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.