☰
A4993KLPTR-T
A4993KLPTR-T
Active
Description:  IC MOTOR DVR STEP AUTO
Manufacturer:  Allegro MicroSystems
History Price: $2.49000
In Stock: 44050
A4993KLPTR-T Specification
Specification
Part No
A4993KLPTR-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
SPI, Step/Direction
Technology
DMOS
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
Applications
Automotive
Current - Output
1.4A
Voltage - Supply
3.5V ~ 50V
Voltage - Load
3.5V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
A4993KLPTR-T Related Parts
A4910KJPTR-T
A4910KJPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 48LQFP
A4911KEVSR-J-1
A4911KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4911KJPTR-T
A4911KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4911KJPTR-T-1
A4911KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KEVSR-J-1
A4913KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4913KJPTR-T
A4913KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KJPTR-T-1
A4913KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4915METTR-T
A4915METTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28QFN
A4915MLPTR-T
A4915MLPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28TSSOP
A4916KEVSR-J-1
A4916KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4916KJPTR-T
A4916KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4916KJPTR-T-1
A4916KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4993KLPTR-T Compare Parts
  • A4993KLPTR-T vs A4992KLPTR-T
  • A4993KLPTR-T vs A4990KLPTR-T
  • A4993KLPTR-T vs A4989SLDTR-T
  • A4993KLPTR-T vs A4988SETTR-T
  • A4993KLPTR-T vs A4987SLPTR-T
  • A4993KLPTR-T vs A4987SESTR-T
  • A4993KLPTR-T vs A4986SLPTR-T
  • A4993KLPTR-T vs A4986SESTR-T
  • A4993KLPTR-T vs A4985SLPTR-T
  • A4993KLPTR-T vs A4985SETTR-T
  • A4993KLPTR-T vs A4985SESTR-T
  • A4993KLPTR-T vs A4984SLPTR-T
  • A4993KLPTR-T vs A4984SETTR-T
  • A4993KLPTR-T vs A4984SESTR-T
  • A4993KLPTR-T vs A4983SETTR-T
  • A4993KLPTR-T vs A4982SLPTR-T
  • A4993KLPTR-T vs A4982SETTR-T
  • A4993KLPTR-T vs A4980KLPTR-T
  • A4993KLPTR-T vs A4979GLPTR-T
  • A4993KLPTR-T vs A4975SLBTR-T
  • A4993KLPTR-T vs A4975SB-T
  • A4993KLPTR-T vs A4973SLBTR-T
  • A4993KLPTR-T vs A4973SB-T
  • A4993KLPTR-T vs A4970SLBTR-T
  • A4993KLPTR-T vs A4970GLBTR-T
  • A4993KLPTR-T vs A4964KJPTR-T
  • A4993KLPTR-T vs A4964KEVTR-J
  • A4993KLPTR-T vs A4963GLPTR-T
  • A4993KLPTR-T vs A4960KJPTR-T
  • A4993KLPTR-T vs A4960KJPTR-A-T
  • A4993KLPTR-T vs A4957SESTR-T
  • A4993KLPTR-T vs A4956KLPTR-T
  • A4993KLPTR-T vs A4956GLPTR-T
  • A4993KLPTR-T vs A4956GESTR-T
  • A4993KLPTR-T vs A4955KLPTR-T
  • A4993KLPTR-T vs A4955GLPTR-T
  • A4993KLPTR-T vs A4955GESTR-T
  • A4993KLPTR-T vs A4954ELPTR-T
  • A4993KLPTR-T vs A4953ELJTR-T
  • A4993KLPTR-T vs A4952ELYTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!