A4988SETTR-T
A4988SETTR-T
Active
Description:  IC MTR DRVR BIPOLAR 3-5.5V 28QFN
Manufacturer:  Allegro MicroSystems
History Price: $3.20000
In Stock: 44100
A4988SETTR-T Specification
Specification
Part No
A4988SETTR-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Logic
Technology
DMOS
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
Current - Output
2A
Voltage - Supply
3V ~ 5.5V
Voltage - Load
8V ~ 35V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
A4988SETTR-T Related Parts
A4910KJPTR-T
A4910KJPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 48LQFP
A4911KEVSR-J-1
A4911KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4911KJPTR-T
A4911KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4911KJPTR-T-1
A4911KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KEVSR-J-1
A4913KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4913KJPTR-T
A4913KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KJPTR-T-1
A4913KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4915METTR-T
A4915METTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28QFN
A4915MLPTR-T
A4915MLPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28TSSOP
A4916KEVSR-J-1
A4916KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4916KJPTR-T
A4916KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4916KJPTR-T-1
A4916KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4988SETTR-T Description
The Allegro MicroSystems A4988SETTR-T is a highly integrated stepper motor driver designed to control bipolar stepper motors with high precision and efficiency. Here’s a detailed look at its features and functionality:

1. Overview: The A4988SETTR-T is a microstepping driver that enables precise control of stepper motors in various applications. It’s designed for driving bipolar stepper motors and supports full, half, quarter, eighth, and sixteenth stepping modes.

2. Key Features:
- Microstepping Control: The driver supports up to 16 microsteps per full step, allowing for smoother motion and higher resolution.
- Current Regulation: The A4988 uses a fixed off-time current regulation scheme to control motor current, which helps in reducing power dissipation and improving efficiency.
- Overcurrent Protection: It includes built-in protection mechanisms to safeguard against overcurrent conditions, which helps in preventing damage to the driver and motor.
- Thermal Shutdown: The driver incorporates thermal shutdown features to protect against overheating by shutting down the device if the junction temperature exceeds safe limits.
- Low RDS(on) Output Transistors: The driver features low on-resistance (RDS(on)) MOSFETs, which contribute to reduced power losses and improved efficiency.

3. Pin Configuration:
- The A4988SETTR-T package has 16 pins, including power supply pins, motor connection pins, and control pins. The pinout allows for easy integration into various circuit designs.
- VDD and GND: These are the supply voltage and ground pins.
- VMOT: The motor power supply pin, which provides the necessary voltage for driving the stepper motor.
- STEP and DIR: Control pins used to set the stepping direction and initiate stepping.
- MS1, MS2, and MS3: Pins used to select the microstepping resolution.

4. Operating Voltage:
- The A4988 operates from a supply voltage of up to 35V, which allows it to be used in a wide range of applications requiring different voltage levels.

5. Applications:
- The driver is suitable for use in various fields including 3D printers, CNC machines, and other precision motion control systems where accurate and smooth stepper motor control is essential.

6. Package Type:
- The A4988SETTR-T is available in a compact, thermally efficient 16-pin TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications.

In summary, the Allegro A4988SETTR-T stepper motor driver is a versatile and efficient solution for controlling bipolar stepper motors, offering a range of features designed to enhance performance, reliability, and ease of integration into various systems.
A4988SETTR-T Compare Parts
  • A4988SETTR-T vs A4992KLPTR-T
  • A4988SETTR-T vs A4990KLPTR-T
  • A4988SETTR-T vs A4989SLDTR-T
  • A4988SETTR-T vs A4987SLPTR-T
  • A4988SETTR-T vs A4987SESTR-T
  • A4988SETTR-T vs A4986SLPTR-T
  • A4988SETTR-T vs A4986SESTR-T
  • A4988SETTR-T vs A4985SLPTR-T
  • A4988SETTR-T vs A4985SETTR-T
  • A4988SETTR-T vs A4985SESTR-T
  • A4988SETTR-T vs A4984SLPTR-T
  • A4988SETTR-T vs A4984SETTR-T
  • A4988SETTR-T vs A4984SESTR-T
  • A4988SETTR-T vs A4983SETTR-T
  • A4988SETTR-T vs A4982SLPTR-T
  • A4988SETTR-T vs A4982SETTR-T
  • A4988SETTR-T vs A4980KLPTR-T
  • A4988SETTR-T vs A4979GLPTR-T
  • A4988SETTR-T vs A4975SLBTR-T
  • A4988SETTR-T vs A4975SB-T
  • A4988SETTR-T vs A4973SLBTR-T
  • A4988SETTR-T vs A4973SB-T
  • A4988SETTR-T vs A4970SLBTR-T
  • A4988SETTR-T vs A4970GLBTR-T
  • A4988SETTR-T vs A4964KJPTR-T
  • A4988SETTR-T vs A4964KEVTR-J
  • A4988SETTR-T vs A4963GLPTR-T
  • A4988SETTR-T vs A4960KJPTR-T
  • A4988SETTR-T vs A4960KJPTR-A-T
  • A4988SETTR-T vs A4957SESTR-T
  • A4988SETTR-T vs A4956KLPTR-T
  • A4988SETTR-T vs A4956GLPTR-T
  • A4988SETTR-T vs A4956GESTR-T
  • A4988SETTR-T vs A4955KLPTR-T
  • A4988SETTR-T vs A4955GLPTR-T
  • A4988SETTR-T vs A4955GESTR-T
  • A4988SETTR-T vs A4954ELPTR-T
  • A4988SETTR-T vs A4953ELJTR-T
  • A4988SETTR-T vs A4952ELYTR-T
  • A4988SETTR-T vs A4950KLJTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed