Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A4986SESTR-T
A4986SESTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPOLAR 3-5.5V 24QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A4986SESTR-T Datasheet
History Price: $1.65000
In Stock: 19700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4986SESTR-T Specification
Specification
Part No
A4986SESTR-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
DMOS
Step Resolution
1, 1/2, 1/4
Applications
General Purpose
Current - Output
2A
Voltage - Supply
3V ~ 5.5V
Voltage - Load
8V ~ 35V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
A4986SESTR-T Related Parts
A4910KJPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 48LQFP
A4911KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4911KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4911KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4913KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4915METTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28QFN
A4915MLPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28TSSOP
A4916KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4916KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4916KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4986SESTR-T Compare Parts
A4986SESTR-T vs A4992KLPTR-T
A4986SESTR-T vs A4990KLPTR-T
A4986SESTR-T vs A4989SLDTR-T
A4986SESTR-T vs A4988SETTR-T
A4986SESTR-T vs A4987SLPTR-T
A4986SESTR-T vs A4987SESTR-T
A4986SESTR-T vs A4986SLPTR-T
A4986SESTR-T vs A4985SLPTR-T
A4986SESTR-T vs A4985SETTR-T
A4986SESTR-T vs A4985SESTR-T
A4986SESTR-T vs A4984SLPTR-T
A4986SESTR-T vs A4984SETTR-T
A4986SESTR-T vs A4984SESTR-T
A4986SESTR-T vs A4983SETTR-T
A4986SESTR-T vs A4982SLPTR-T
A4986SESTR-T vs A4982SETTR-T
A4986SESTR-T vs A4980KLPTR-T
A4986SESTR-T vs A4979GLPTR-T
A4986SESTR-T vs A4975SLBTR-T
A4986SESTR-T vs A4975SB-T
A4986SESTR-T vs A4973SLBTR-T
A4986SESTR-T vs A4973SB-T
A4986SESTR-T vs A4970SLBTR-T
A4986SESTR-T vs A4970GLBTR-T
A4986SESTR-T vs A4964KJPTR-T
A4986SESTR-T vs A4964KEVTR-J
A4986SESTR-T vs A4963GLPTR-T
A4986SESTR-T vs A4960KJPTR-T
A4986SESTR-T vs A4960KJPTR-A-T
A4986SESTR-T vs A4957SESTR-T
A4986SESTR-T vs A4956KLPTR-T
A4986SESTR-T vs A4956GLPTR-T
A4986SESTR-T vs A4956GESTR-T
A4986SESTR-T vs A4955KLPTR-T
A4986SESTR-T vs A4955GLPTR-T
A4986SESTR-T vs A4955GESTR-T
A4986SESTR-T vs A4954ELPTR-T
A4986SESTR-T vs A4953ELJTR-T
A4986SESTR-T vs A4952ELYTR-T
A4986SESTR-T vs A4950KLJTR-T
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed