☰
A4963GLPTR-T
A4963GLPTR-T
Active
Description:  IC MOTOR DRIVER 4.2V-50V 20TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $3.43000
In Stock: 48160
A4963GLPTR-T Specification
Specification
Part No
A4963GLPTR-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
SPI
Technology
Power MOSFET
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
4.2V ~ 50V
Voltage - Load
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
A4963GLPTR-T Related Parts
A4910KJPTR-T
A4910KJPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 48LQFP
A4911KEVSR-J-1
A4911KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4911KJPTR-T
A4911KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4911KJPTR-T-1
A4911KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KEVSR-J-1
A4913KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4913KJPTR-T
A4913KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KJPTR-T-1
A4913KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4915METTR-T
A4915METTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28QFN
A4915MLPTR-T
A4915MLPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28TSSOP
A4916KEVSR-J-1
A4916KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4916KJPTR-T
A4916KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4916KJPTR-T-1
A4916KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4963GLPTR-T Compare Parts
  • A4963GLPTR-T vs A4992KLPTR-T
  • A4963GLPTR-T vs A4990KLPTR-T
  • A4963GLPTR-T vs A4989SLDTR-T
  • A4963GLPTR-T vs A4988SETTR-T
  • A4963GLPTR-T vs A4987SLPTR-T
  • A4963GLPTR-T vs A4987SESTR-T
  • A4963GLPTR-T vs A4986SLPTR-T
  • A4963GLPTR-T vs A4986SESTR-T
  • A4963GLPTR-T vs A4985SLPTR-T
  • A4963GLPTR-T vs A4985SETTR-T
  • A4963GLPTR-T vs A4985SESTR-T
  • A4963GLPTR-T vs A4984SLPTR-T
  • A4963GLPTR-T vs A4984SETTR-T
  • A4963GLPTR-T vs A4984SESTR-T
  • A4963GLPTR-T vs A4983SETTR-T
  • A4963GLPTR-T vs A4982SLPTR-T
  • A4963GLPTR-T vs A4982SETTR-T
  • A4963GLPTR-T vs A4980KLPTR-T
  • A4963GLPTR-T vs A4979GLPTR-T
  • A4963GLPTR-T vs A4975SLBTR-T
  • A4963GLPTR-T vs A4975SB-T
  • A4963GLPTR-T vs A4973SLBTR-T
  • A4963GLPTR-T vs A4973SB-T
  • A4963GLPTR-T vs A4970SLBTR-T
  • A4963GLPTR-T vs A4970GLBTR-T
  • A4963GLPTR-T vs A4964KJPTR-T
  • A4963GLPTR-T vs A4964KEVTR-J
  • A4963GLPTR-T vs A4960KJPTR-T
  • A4963GLPTR-T vs A4960KJPTR-A-T
  • A4963GLPTR-T vs A4957SESTR-T
  • A4963GLPTR-T vs A4956KLPTR-T
  • A4963GLPTR-T vs A4956GLPTR-T
  • A4963GLPTR-T vs A4956GESTR-T
  • A4963GLPTR-T vs A4955KLPTR-T
  • A4963GLPTR-T vs A4955GLPTR-T
  • A4963GLPTR-T vs A4955GESTR-T
  • A4963GLPTR-T vs A4954ELPTR-T
  • A4963GLPTR-T vs A4953ELJTR-T
  • A4963GLPTR-T vs A4952ELYTR-T
  • A4963GLPTR-T vs A4950KLJTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping