A4401KL-T
A4401KL-T
Obsolete
Description:  IC DRVR FLYBACK CONVERTER 8SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A4401KL-T Datasheet
History Price: Obsolete
In Stock: 30500
A4401KL-T Specification
Specification
Part No
A4401KL-T
Category
PMIC - Display Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
Vacuum Fluorescent (VF)
Configuration
-
Interface
-
Digits or Characters
-
Current - Supply
2.3 mA
Voltage - Supply
7V ~ 40V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!