A3977SED
A3977SED
Obsolete
Description:  IC MTR DRVR BIPOLR 3-5.5V 44PLCC
Manufacturer:  Allegro MicroSystems
Datasheet:   A3977SED Datasheet
History Price: Obsolete
In Stock: 32200
A3977SED Specification
Specification
Part No
A3977SED
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Logic
Technology
DMOS
Step Resolution
1, 1/2, 1/4, 1/8
Applications
General Purpose
Current - Output
2.5A
Voltage - Supply
3V ~ 5.5V
Voltage - Load
8V ~ 35V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
A3977SED Related Parts
A3901SEJTR-T
A3901SEJTR-T
Allegro MicroSystems
IC MTR DRVR BIPLR 2.5-5.5V 10DFN
A3903EEETR-T
A3903EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 8DFN
A3904ECGTR
A3904ECGTR
Allegro MicroSystems
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP
A3904EEWTR-P
A3904EEWTR-P
Allegro MicroSystems
IC MOTOR DRIVER 2.4V-5.5V 6DFN
A3906SES-T
A3906SES-T
Allegro MicroSystems
IC MTR DRVR BIPOLAR 2.5-9V 20QFN
A3906SESTR-T
A3906SESTR-T
Allegro MicroSystems
IC MTR DRVR BIPOLAR 2.5-9V 20QFN
A3907ECGTR
A3907ECGTR
Allegro MicroSystems
IC VOICE COIL MOTOR DVR 6WLCSP
A3908EEETR-T
A3908EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 8DFN
A3910EEETR-T
A3910EEETR-T
Allegro MicroSystems
IC MOTOR DRIVER 2.5V-5.5V 8DFN
A3916GESTR-T
A3916GESTR-T
Allegro MicroSystems
IC MTR DRV BIPOLAR 2.7-15V 16QFN
A3916GESTR-T-1
A3916GESTR-T-1
Allegro MicroSystems
IC MTR DRVR BIPOLR 2.7-15V 20QFN
A3917ECGTR
A3917ECGTR
Allegro MicroSystems
IC MOTOR DRIVER 6CSP
A3977SED Description
The Allegro MicroSystems A3977SED is a sophisticated integrated circuit designed for driving stepper motors in a range of applications, including automotive, industrial, and consumer electronics. Below is a detailed overview of the A3977SED, including its features and specifications.

## Overview

The Allegro A3977SED is a high-performance stepper motor driver IC that integrates advanced control features with robust power management capabilities. It is designed to drive stepper motors efficiently while minimizing power dissipation and maximizing performance. The device supports microstepping and full-step operation, providing precise control over motor movement.

## Key Features

1. Microstepping Capability: The A3977SED supports microstepping, allowing for finer control of motor movement and smoother operation. This is achieved through programmable current control and precise step resolution.

2. Integrated Driver and Controller: The IC combines both the motor driver and control functions in a single package, simplifying system design and reducing the number of components required.

3. Current Control: The device features advanced current control mechanisms, including programmable current limits and decay modes, which help optimize motor performance and efficiency.

4. Low Power Dissipation: The A3977SED is designed with low power dissipation in mind, enhancing thermal management and reliability in various applications.

5. Thermal and Overcurrent Protection: The IC includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the motor from damage due to excessive temperatures or currents.

6. Flexible Input Options: The driver supports a range of input configurations, allowing for compatibility with different control systems and interfaces.

7. Low Noise Operation: The A3977SED operates with low noise, contributing to quieter motor operation and reducing electromagnetic interference (EMI).

## Specifications

## General Specifications

- Package Type:
- Package: 28-pin SOIC (Small Outline Integrated Circuit) or 28-pin TSSOP (Thin Shrink Small Outline Package). The compact package options facilitate integration into space-constrained designs.

- Operating Voltage:
- Supply Voltage: Typically 8V to 35V. The wide voltage range provides flexibility for different motor and power supply configurations.

- Current Capability:
- Output Current: Capable of driving up to 2.5A peak per coil. This high current capability supports a wide range of stepper motors.

- Microstepping Resolution:
- Microstepping: Supports up to 1/16 microstepping resolution. This allows for precise control of the motor%27s movement and position.

- Current Limiting:
- Current Limit Adjustment: Programmable current limit with a typical maximum of 2.5A. The ability to set current limits helps optimize motor performance and prevent overheating.

- Decay Modes:
- Decay Modes: Supports mixed decay, slow decay, and fast decay modes. These decay modes influence the motor%27s response and efficiency.

## Performance Specifications

- Step Frequency:
- Maximum Step Frequency: Capable of handling high step frequencies, enabling fast and precise motor control.

- Thermal Performance:
- Thermal Shutdown: Integrated thermal shutdown protection activates when the junction temperature exceeds approximately 165°C, preventing damage due to overheating.

- Overcurrent Protection:
- Overcurrent Detection: Includes overcurrent protection to prevent excessive current flow and ensure reliable operation.

- Logic Voltage:
- Logic Supply Voltage: Typically 3.3V or 5V, compatible with standard logic levels for interfacing with microcontrollers and other digital systems.

## Applications

The A3977SED is suitable for a variety of applications, including:

- Automotive: Driving stepper motors in automotive systems such as seat adjustments, HVAC controls, and throttle control systems.

- Industrial Automation: Used in industrial equipment for precise control of motors in applications such as conveyors, robotics, and manufacturing machinery.

- Consumer Electronics: Driving motors in consumer devices like printers, cameras, and home appliances.

- Medical Equipment: Employed in medical devices for controlling motors in applications such as diagnostic imaging and surgical equipment.

## Development Tools and Support

Allegro MicroSystems provides a range of resources and support for the A3977SED, including:

- Evaluation Boards: Available evaluation boards to help with initial testing and design verification.

- Application Notes: Detailed application notes and technical documentation to assist with design and integration.

- Reference Designs: Reference designs and example circuits to aid in developing custom applications using the A3977SED.

## Conclusion

The Allegro MicroSystems A3977SED is a versatile and efficient stepper motor driver IC designed to deliver high performance and reliability in various applications. With features such as microstepping capability, advanced current control, low power dissipation, and integrated protection mechanisms, it provides an effective solution for precise motor control. The wide operating voltage range, high current capability, and flexible input options make it suitable for a broad range of applications, including automotive, industrial, consumer electronics, and medical equipment. The A3977SED%27s robust performance and extensive support resources ensure that it meets the demands of modern motor control systems while offering ease of integration and reliable operation.
A3977SED Compare Parts
  • A3977SED vs A3995SEVTR-T
  • A3977SED vs A3992SLPTR-T
  • A3977SED vs A3992SB-T
  • A3977SED vs A3989SEVTR-T
  • A3977SED vs A3988SJPTR-T
  • A3977SED vs A3988SJPTR-1-T
  • A3977SED vs A3988SJP-T
  • A3977SED vs A3988SEVTR-T
  • A3977SED vs A3988SEVTR-1-T
  • A3977SED vs A3987SLPTR-T
  • A3977SED vs A3986SLDTR-T
  • A3977SED vs A3985SLDTR-T
  • A3977SED vs A3984SLPTR-T
  • A3977SED vs A3984SLPTR
  • A3977SED vs A3984SLP-T
  • A3977SED vs A3984SLP
  • A3977SED vs A3983SLPTR-T
  • A3977SED vs A3983SLPTR
  • A3977SED vs A3983SLP-T
  • A3977SED vs A3983SLP
  • A3977SED vs A3982SLBTR-T
  • A3977SED vs A3982SLBTR
  • A3977SED vs A3982SLB-T
  • A3977SED vs A3982SLB
  • A3977SED vs A3981KLPTR-T
  • A3977SED vs A3980KLPTR-T
  • A3977SED vs A3980KLPTR
  • A3977SED vs A3980KLP-T
  • A3977SED vs A3980KLP
  • A3977SED vs A3979SLPTR-T
  • A3977SED vs A3979SLPTR
  • A3977SED vs A3979SLP-T
  • A3977SED vs A3979SLP
  • A3977SED vs A3977SLPTR-T
  • A3977SED vs A3977SLPTR
  • A3977SED vs A3977SLP-T
  • A3977SED vs A3977SLP
  • A3977SED vs A3977SEDTR-T
  • A3977SED vs A3977SEDTR
  • A3977SED vs A3977SED-T
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!