A17700LESBTR-AO
A17700LESBTR-AO
Active
Description:  MAG SWITCH PRES SENSOR INTERFACE
Manufacturer:  Allegro MicroSystems
History Price: $2.54000
In Stock: 9700
A17700LESBTR-AO Specification
Specification
Part No
A17700LESBTR-AO
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sensor Interface, Signal Conditioner
Input Type
Differential
Output Type
Analog
Current - Supply
10 mA
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
A17700LESBTR-AO Description
The Allegro MicroSystems A17700LESBTR-AO is a highly integrated Hall-effect sensor designed for various applications in automotive and industrial markets. This sensor is particularly known for its precision, reliability, and versatility in detecting magnetic fields. Below is a detailed introduction to the A17700LESBTR-AO, including its specifications and parameters.

## Overview

Allegro MicroSystems is a leading manufacturer of sensor and power management solutions, and the A17700LESBTR-AO is part of their extensive portfolio of Hall-effect sensors. This device is designed to provide accurate and reliable magnetic field sensing, making it suitable for a wide range of applications, including position sensing, speed detection, and current sensing.

## Key Features

1. Hall-Effect Sensing Technology: The A17700 utilizes Hall-effect technology to detect the presence and strength of magnetic fields. This non-contact sensing method ensures high reliability and durability, as there are no moving parts that can wear out.

2. High Sensitivity: The sensor is designed to provide high sensitivity to magnetic fields, allowing it to detect small changes in magnetic flux. This feature is essential for applications requiring precise measurements.

3. Wide Operating Voltage Range: The A17700 operates over a wide voltage range, typically from 4.5V to 38V, making it suitable for various power supply configurations in automotive and industrial applications.

4. Temperature Stability: The device is designed to operate effectively across a broad temperature range, typically from -40°C to +150°C. This temperature stability ensures reliable performance in harsh environments.

5. Digital Output: The A17700 features a digital output, which simplifies integration with microcontrollers and other digital systems. This output can be configured for various modes, including latch and non-latch modes.

6. Low Power Consumption: The sensor is designed for low power operation, making it suitable for battery-powered applications. This feature is particularly important in automotive systems where energy efficiency is critical.

7. Robust Packaging: The A17700 is available in a compact and robust package, which enhances its durability and makes it suitable for use in challenging environments.

## Specifications

- Type: Hall-Effect Sensor
- Supply Voltage: Operates from 4.5V to 38V
- Output Type: Digital output (CMOS)
- Operating Temperature Range: -40°C to +150°C
- Sensitivity: High sensitivity to magnetic fields, typically around 1.5 mT to 2.5 mT for activation.
- Response Time: Fast response time, typically in the range of microseconds, allowing for quick detection of magnetic field changes.
- Power Consumption: Low power consumption, typically around 10 mA during operation.
- Package Type: Available in a compact surface-mount package (e.g., SOIC or similar), facilitating easy integration into various designs.

## Applications

The Allegro MicroSystems A17700LESBTR-AO is suitable for a wide range of applications, including:

- Automotive Applications: Used for position sensing in throttle control, steering angle detection, and wheel speed sensing.
- Industrial Automation: Ideal for detecting the position of moving parts in machinery and equipment.
- Consumer Electronics: Can be used in devices requiring magnetic field detection, such as smartphones and tablets for proximity sensing.
- Robotics: Suitable for position feedback in robotic systems, enhancing control and accuracy.
- Current Sensing: Can be employed in current sensing applications to monitor electrical currents in various systems.

## Conclusion

The Allegro MicroSystems A17700LESBTR-AO is a versatile and reliable Hall-effect sensor that meets the demands of various applications in automotive, industrial, and consumer electronics markets. With its high sensitivity, wide operating voltage range, and robust design, it provides an effective solution for accurate magnetic field detection. Its low power consumption and temperature stability further enhance its appeal, making it a valuable component in modern electronic designs.
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…