A1448EEWLT-P
A1448EEWLT-P
Obsolete
Description:  IC MOTOR DRIVER 1.8V-4.2V 6DFN
Manufacturer:  Allegro MicroSystems
History Price: $0.89000
In Stock: 30600
A1448EEWLT-P Specification
Specification
Part No
A1448EEWLT-P
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
On/Off
Technology
CMOS
Step Resolution
-
Applications
Haptic Feedback
Current - Output
200mA
Voltage - Supply
1.8V ~ 4.2V
Voltage - Load
1.8V ~ 4.2V
Operating Temperature
-40 ℃ ~ 165 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
6-XFDFN Exposed Pad
Supplier Device Package
6-DFN/MLP (1.5x2)
A1448EEWLT-P Compare Parts
  • A1448EEWLT-P vs A1444EEWLT-P
  • A1448EEWLT-P vs A1442EEWLT-P
  • A1448EEWLT-P vs A1441EELLT-T
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you