☰
VPM8 VOICE PROCESSING MODULE
VPM8 VOICE PROCESSING MODULE
Active
Description:  ACOUSTIC ECHO CANCELLATION MODUL
Manufacturer:  Alango
History Price: $52.00000
In Stock: 8540
VPM8 VOICE PROCESSING MODULE Specification
Specification
Part No
VPM8 VOICE PROCESSING MODULE
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Alango
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
DSP Core
Core Processor
RISC
Co-Processor
-
Speed
80MHz
Flash Size
-
RAM Size
-
Connector Type
-
Size / Dimension
0.700" L x 0.620" W (17.80mm x 15.80mm)
Operating Temperature
-
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much