BTF1A16G
BTF1A16G
Obsolete
Description:  IC TRANSCEIVER NON-INVERT 5V
Manufacturer:  Agere Systems
Datasheet:   BTF1A16G Datasheet
History Price: $2.09000
In Stock: 900
BTF1A16G Specification
Specification
Part No
BTF1A16G
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Agere Systems
Series
BTF1A16G
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
2
Number of Bits per Element
2
Input Type
-
Output Type
3-State
Current - Output High, Low
100mA, 20μA
Voltage - Supply
5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BTF1A16G PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 65 customer reviews from all over the world
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.