1042AA2-DT
1042AA2-DT
Active
Description:  1042AA2 - AGERE COMMS DEVICE
Manufacturer:  Agere Systems
Datasheet:   1042AA2-DT Datasheet
History Price: $9.45000
In Stock: 8200
1042AA2-DT Specification
Specification
Part No
1042AA2-DT
Category
Interface - Telecom
Manufacturer
Agere Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
-
Number of Circuits
-
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
1042AA2-DT Description
The Agere Systems 1042AA2-DT is a specialized integrated circuit designed for use in telecommunications and networking applications. This device is part of Agere Systems%27 extensive portfolio of communication solutions, which are known for their reliability, performance, and efficiency. The 1042AA2-DT is particularly focused on providing high-speed data transmission capabilities, making it suitable for various applications in the field of data communication.

## Key Specifications and Features:

1. Device Type:
- The Agere 1042AA2-DT is a digital signal processor (DSP) designed specifically for telecommunications applications. It is optimized for processing high-speed data streams, making it ideal for use in modems, routers, and other networking equipment.

2. Architecture:
- The device features a highly efficient architecture that supports parallel processing, allowing it to handle multiple data streams simultaneously. This architecture is essential for maintaining high throughput and low latency in data communication applications.

3. Data Rate:
- The 1042AA2-DT is capable of supporting data rates of up to 155 Mbps. This high data rate is crucial for modern telecommunications systems, which require fast and reliable data transmission to meet the demands of users.

4. Interface:
- The device supports various communication interfaces, including serial and parallel interfaces. This flexibility allows it to be integrated into a wide range of systems and applications, facilitating easy connectivity with other components.

5. Power Consumption:
- The Agere 1042AA2-DT is designed with power efficiency in mind. It operates at a low voltage, which helps to minimize power consumption while maintaining high performance. This is particularly important in telecommunications equipment, where energy efficiency can lead to significant cost savings.

6. Temperature Range:
- The device is rated for operation over a wide temperature range, typically from -40°C to +85°C. This makes it suitable for deployment in various environments, including harsh conditions often encountered in telecommunications infrastructure.

7. Integration:
- The 1042AA2-DT integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of communication systems. This level of integration helps to save space on printed circuit boards (PCBs) and can lead to lower overall system costs.

8. Applications:
- The Agere 1042AA2-DT is suitable for a variety of applications, including:
- Digital subscriber line (DSL) modems
- Cable modems
- Voice over IP (VoIP) systems
- Network routers and switches
- Wireless communication systems

9. Reliability and Quality:
- Agere Systems is known for its commitment to quality and reliability. The 1042AA2-DT undergoes rigorous testing to ensure it meets industry standards for performance and durability, making it a trusted choice for telecommunications applications.

10. Development Support:
- Agere provides comprehensive support for developers using the 1042AA2-DT, including documentation, reference designs, and development kits. This support helps engineers to quickly integrate the device into their systems and accelerate time-to-market.

11. Environmental Compliance:
- The 1042AA2-DT is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances and environmentally friendly.

## Conclusion:

The Agere Systems 1042AA2-DT is a robust and efficient digital signal processor designed for high-speed telecommunications applications. With its ability to support data rates of up to 155 Mbps, wide temperature range, and low power consumption, it is well-suited for modern networking equipment. Its integration of multiple functions into a single chip simplifies design and reduces costs, making it an attractive option for engineers and developers in the telecommunications industry. Whether for DSL modems, VoIP systems, or network routers, the 1042AA2-DT provides the performance and reliability needed to meet the demands of today%27s communication systems.
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.