NG80386SXL-33
NG80386SXL-33
Active
Description:  IC MPU 33MHZ 100QFP
Manufacturer:  Advanced Micro Devices
History Price: $8.34000
In Stock: 42200
NG80386SXL-33 Specification
Specification
Part No
NG80386SXL-33
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Am386SXL
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
33MHz
Co-Processors/DSP
Math Engine; 387SX
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
100-BQFP Bumpered
NG80386SXL-33 PDF Datasheet
NG80386SXL-33 Related Parts
NG80386SXLP20
NG80386SXLP20
Intel
80386- MICROPROCESSOR, X86 ARCH
NG80386SXLP25
NG80386SXLP25
Intel
IC MPU I386 25MHZ 100QFP
NG80386SXLP33
NG80386SXLP33
Intel
80386- MICROPROCESSOR, X86 ARCH
NG80960JA16
NG80960JA16
Intel
RISC MPU, 32-BIT, 16MHZ PQFP132
NG80960JA25
NG80960JA25
Intel
RISC MPU, 32-BIT, 25MHZ PQFP132
NG80960JD40
NG80960JD40
Intel
RISC MPU, 32-BIT, 40MHZ PQFP132
NG80960JF33
NG80960JF33
Intel
RISC MPU, 32-BIT, 33MHZ PQFP132
NG80960JF3V33
NG80960JF3V33
Intel
IC MPU I960 33MHZ 132QFP
NG80960JT100
NG80960JT100
Intel
IC MPU 100MHZ 132PQFP
NG80386DXL-25
NG80386DXL-25
Advanced Micro Devices
IC MPU 25MHZ 132PQFP
NG80386SX-25
NG80386SX-25
Advanced Micro Devices
IC MPU 25MHZ 100QFP
NG80386SX-40
NG80386SX-40
Advanced Micro Devices
IC MPU 40MHZ 100QFP
NG80386SXL-33 Compare Parts
  • NG80386SXL-33 vs NG80960JF3V33
  • NG80386SXL-33 vs NG80960JF33
  • NG80386SXL-33 vs NG80960JD40
  • NG80386SXL-33 vs NG80960JA25
  • NG80386SXL-33 vs NG80960JA16
  • NG80386SXL-33 vs NG80386SXLP33
  • NG80386SXL-33 vs NG80386SXLP25
  • NG80386SXL-33 vs NG80386SXLP20
  • NG80386SXL-33 vs NG80386SXLV-25
  • NG80386SXL-33 vs NG80386SX-40
  • NG80386SXL-33 vs NG80386SX-25
  • NG80386SXL-33 vs NG80386DXL-25
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.