D87C51FA
D87C51FA
Active
Description:  IC MCU 8BIT EPROM UV
Manufacturer:  Rochester Electronics
Datasheet:   D87C51FA Datasheet
History Price: $151.59000
In Stock: 22800
D87C51FA Specification
Specification
Part No
D87C51FA
Category
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Series
87C
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MCS 51
Core Size
8-Bit
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
EPROM, UV
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
D87C51FA Related Parts
D8741A8
D8741A8
Intel
8-BIT, UVPROM, 8048 CPU
D8742
D8742
Rochester Electronics
IC MCU 8BIT
D8748H
D8748H
Rochester Electronics
IC MCU 8BIT
D8749H
D8749H
Rochester Electronics
IC MCU 8BIT
D87C5124
D87C5124
Intel
8-BIT, UVPROM, 8051 CPU
D87C51FA-1
D87C51FA-1
Rochester Electronics
IC MCU 8BIT EPROM UV
D87C51FA24
D87C51FA24
Intel
8-BIT, UVPROM, 8051 CPU
D87C5224
D87C5224
Intel
8-BIT, UVPROM, 8051 CPU
D8751H-8
D8751H-8
Rochester Electronics
IC MCU
D8751H
D8751H
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D8753H
D8753H
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D87C51
D87C51
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D87C51FA Compare Parts
  • D87C51FA vs D87C51FA24
  • D87C51FA vs D87C51FA-1
  • D87C51FA vs D87C5124
  • D87C51FA vs D8749H
  • D87C51FA vs D8748H
  • D87C51FA vs D8742
  • D87C51FA vs D8741A8
  • D87C51FA vs D8751H-8
  • D87C51FA vs D87C541-1
  • D87C51FA vs D87C541
  • D87C51FA vs D87C52T2
  • D87C51FA vs D87C521
  • D87C51FA vs D87C51-1
  • D87C51FA vs D87C51
  • D87C51FA vs D8753H
  • D87C51FA vs D8751H
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you