D8751H
D8751H
Obsolete
Description:  8-BIT, UVPROM, 8051 CPU
Manufacturer:  Advanced Micro Devices
Datasheet:   D8751H Datasheet
History Price: $17.07000
In Stock: 36200
D8751H Specification
Specification
Part No
D8751H
Category
Embedded - Microcontrollers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
12MHz
Connectivity
UART/USART
Peripherals
-
Number of I/O
32
Program Memory Size
4KB (4K x 8)
Program Memory Type
EPROM
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-CDIP (0.600", 15.24mm)
Supplier Device Package
40-CDIP
D8751H PDF Datasheet
D8751H Related Parts
D8741A8
D8741A8
Intel
8-BIT, UVPROM, 8048 CPU
D8742
D8742
Rochester Electronics
IC MCU 8BIT
D8748H
D8748H
Rochester Electronics
IC MCU 8BIT
D8749H
D8749H
Rochester Electronics
IC MCU 8BIT
D87C5124
D87C5124
Intel
8-BIT, UVPROM, 8051 CPU
D87C51FA
D87C51FA
Rochester Electronics
IC MCU 8BIT EPROM UV
D87C51FA-1
D87C51FA-1
Rochester Electronics
IC MCU 8BIT EPROM UV
D87C51FA24
D87C51FA24
Intel
8-BIT, UVPROM, 8051 CPU
D87C5224
D87C5224
Intel
8-BIT, UVPROM, 8051 CPU
D8751H-8
D8751H-8
Rochester Electronics
IC MCU
D8753H
D8753H
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D87C51
D87C51
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D8751H Compare Parts
  • D8751H vs D87C51FA24
  • D8751H vs D87C51FA-1
  • D8751H vs D87C51FA
  • D8751H vs D87C5124
  • D8751H vs D8749H
  • D8751H vs D8748H
  • D8751H vs D8742
  • D8751H vs D8741A8
  • D8751H vs D8751H-8
  • D8751H vs D87C541-1
  • D8751H vs D87C541
  • D8751H vs D87C52T2
  • D8751H vs D87C521
  • D8751H vs D87C51-1
  • D8751H vs D87C51
  • D8751H vs D8753H
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price