Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Advanced Micro Devices AMD-8131BLCFT
AMD-8131BLCFT
Active
Interface - Controllers
Description:
AMD8131 BUS CONTROLLER
Manufacturer:
Advanced Micro Devices
Datasheet:
AMD-8131BLCFT Datasheet
History Price: $35.19000
In Stock: 3980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AMD-8131BLCFT Specification
Specification
Part No
AMD-8131BLCFT
Category
Interface - Controllers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
PCI
Function
Bridge
Interface
PCI, Serial
Standards
-
Voltage - Supply
1.14V ~ 1.26V, 1.71V ~ 1.89V, 3.135V ~ 3.465V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
829-BBGA
Supplier Device Package
829-BGA (37.5x37.5)
AMD-8131BLCFT PDF Datasheet
AMD-8131BLCFT Datasheet
Click and Download: AMD-8131BLCFT Datasheet
AMD-8131BLCFT Compare Parts
AMD-8131BLCFT vs AMD-8132BLCFT
AMD-8131BLCFT vs AMD-8131BLCW
AMD-8131BLCFT vs AMD-8131BLCT
AMD-8131BLCFT vs AMD-8131BLCFW
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.