AM7969-175DC
AM7969-175DC
Active
Description:  AM7969 - TAXICHIP
Manufacturer:  Advanced Micro Devices
History Price: $50.60000
In Stock: 48300
AM7969-175DC Specification
Specification
Part No
AM7969-175DC
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-CDIP
Supplier Device Package
28-CDIP
AM7969-175DC PDF Datasheet
AM7969-175DC Related Parts
AM7968-125DC
AM7968-125DC
Rochester Electronics
1 FUNC, 1 DRIVER, BIPOLAR, CDIP
AM7968-175DC
AM7968-175DC
Rochester Electronics
1 FUNC, 1 DRIVER, BIPOLAR, CDIP
AM7969-125DC
AM7969-125DC
Rochester Electronics
LINE RECEIVER, 1 FUNC, 1 RCVR, B
AM7969-125JC
AM7969-125JC
Rochester Electronics
LINE RECEIVER, 1 FUNC, 1 RCVR, B
AM7968-125JC
AM7968-125JC
Rochester Electronics
AM7968 - TAXICHIP (TRANSPARENT A
AM79169-275JC
AM79169-275JC
Advanced Micro Devices
AM79169 - TAXICHIP
AM7968-125JC
AM7968-125JC
Advanced Micro Devices
AM7968 - TAXICHIP
AM79865JC
AM79865JC
Advanced Micro Devices
PHYSICAL DATA TRANSMITTER
AM7992BJC
AM7992BJC
Advanced Micro Devices
SERIAL INTERFACE ADAPTER
AM79C100JC
AM79C100JC
Advanced Micro Devices
TWISTED-PAIR ETHERNET TXVR
AM7969-175DC Compare Parts
  • AM7969-175DC vs AM7969-125DC
  • AM7969-175DC vs AM7968-175DC
  • AM7969-175DC vs AM7968-125DC
  • AM7969-175DC vs AM7968-125JC
  • AM7969-175DC vs AM79C100JC
  • AM7969-175DC vs AM7992BJC
  • AM7969-175DC vs AM79865JC
  • AM7969-175DC vs AM7968-125JC
  • AM7969-175DC vs AM79169-275JC
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4