Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Advanced Micro Devices AM7202A-25RC
AM7202A-25RC
Active
Logic - FIFOs Memory
Description:
FIFO, 1KX9, 25NS, ASYNCHRONOUS
Manufacturer:
Advanced Micro Devices
Datasheet:
AM7202A-25RC Datasheet
History Price: $8.34000
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM7202A-25RC Specification
Specification
Part No
AM7202A-25RC
Category
Logic - FIFOs Memory
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1K x 9
Function
Asynchronous
Data Rate
28.5MHz
Access Time
25ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
70mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
AM7202A-25RC PDF Datasheet
AM7202A-25RC Datasheet
Click and Download: AM7202A-25RC Datasheet
AM7202A-25RC Related Parts
AM7200-25JC
Rochester Electronics
FIFO, 256X9, 25NS, ASYNCHRONOUS,
AM7200-50JC
Advanced Micro Devices
FIFO, 256X9, 50NS, ASYNCHRONOUS
AM7201-25JC
Advanced Micro Devices
FIFO, 512X9, 25NS, ASYNCHRONOUS
AM7201-25JCTR
Advanced Micro Devices
FIFO, 512X9, 25NS, ASYNCHRONOUS
AM7201-25PC
Advanced Micro Devices
FIFO, 512X9, 25NS, ASYNCHRONOUS
AM7201-35JC
Advanced Micro Devices
FIFO, 512X9, 35NS, ASYNCHRONOUS
AM7201-35JCTR
Advanced Micro Devices
FIFO, 512X9, 35NS, ASYNCHRONOUS
AM7201-35PC
Advanced Micro Devices
FIFO, 512X9, 35NS, ASYNCHRONOUS
AM7201-50JC
Advanced Micro Devices
FIFO, 512X9, 50NS, ASYNCHRONOUS
AM7202A-15JC
Advanced Micro Devices
FIFO, 1KX9, 15NS, ASYNCHRONOUS
AM7202A-15RC
Advanced Micro Devices
FIFO, 1KX9, 15NS, ASYNCHRONOUS
AM7202A-35JC
Advanced Micro Devices
FIFO, 1KX9, 35NS, ASYNCHRONOUS
AM7202A-25RC Compare Parts
AM7202A-25RC vs AM7205A-25RC
AM7202A-25RC vs AM7203A-50RC
AM7202A-25RC vs AM7203A-50JC
AM7202A-25RC vs AM7203A-25PC
AM7202A-25RC vs AM7203A-25JC
AM7202A-25RC vs AM7203A-15RC
AM7202A-25RC vs AM7202A-50RC
AM7202A-25RC vs AM7202A-50JC
AM7202A-25RC vs AM7202A-35JC
AM7202A-25RC vs AM7202A-15RC
AM7202A-25RC vs AM7202A-15JC
AM7202A-25RC vs AM7201-50JC
AM7202A-25RC vs AM7201-35PC
AM7202A-25RC vs AM7201-35JCTR
AM7202A-25RC vs AM7201-35JC
AM7202A-25RC vs AM7201-25PC
AM7202A-25RC vs AM7201-25JCTR
AM7202A-25RC vs AM7201-25JC
AM7202A-25RC vs AM7200-50JC
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets