AM29C821APC
AM29C821APC
Active
Description:  BUS DRIVER SERIES, 10-BIT
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29C821APC Datasheet
History Price: $2.01000
In Stock: 23200
AM29C821APC Specification
Specification
Part No
AM29C821APC
Category
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Register, D-Type
Output Type
-
Number of Elements
1
Number of Bits per Element
10
Function
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
AM29C821APC PDF Datasheet
AM29C821APC Related Parts
AM2504FMB
AM2504FMB
Advanced Micro Devices
SERIAL IN PARALLEL OUT
AM25L04FMB
AM25L04FMB
Advanced Micro Devices
SERIAL IN PARALLEL OUT
AM25LS22DMB
AM25LS22DMB
Advanced Micro Devices
PARALLEL IN/OUT, LS SERIES
AM25LS22PC
AM25LS22PC
Advanced Micro Devices
PARALLEL IN/OUT, LS SERIES
AM25S10/BEA
AM25S10/BEA
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT
AM25S10DC
AM25S10DC
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT
AM29525/BXA
AM29525/BXA
Advanced Micro Devices
PIPELINE REGISTER, ECL
AM29525DC
AM29525DC
Advanced Micro Devices
AM29525 - PIPELINE REGISTER, ECL
AM29818A/B3A
AM29818A/B3A
Advanced Micro Devices
BUS DRIVER, S SERIES, 8-BIT
AM29818ASC
AM29818ASC
Advanced Micro Devices
BUS DRIVER, S SERIES, 8-BIT
AM29821APC
AM29821APC
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
AM29821ASC
AM29821ASC
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
AM29C821APC Compare Parts
  • AM29C821APC vs AM29C821PC
  • AM29C821APC vs AM29C821ASC
  • AM29C821APC vs AM29C821AJC
  • AM29C821APC vs AM29C821/BLA
  • AM29C821APC vs AM29C821/BKA
  • AM29C821APC vs AM29C821/B3A
  • AM29C821APC vs AM29C818ASC
  • AM29C821APC vs AM29C818APC
  • AM29C821APC vs AM29C818A/B3A
  • AM29C821APC vs AM29923ADC
  • AM29C821APC vs AM29825PC
  • AM29C821APC vs AM29825ASC
  • AM29C821APC vs AM29824PC
  • AM29C821APC vs AM29824DMB
  • AM29C821APC vs AM29824DC
  • AM29C821APC vs AM29823PC
  • AM29C821APC vs AM29823DMB
  • AM29C821APC vs AM29823ASC
  • AM29C821APC vs AM29823APC
  • AM29C821APC vs AM29823ADC
  • AM29C821APC vs AM29823A/BKA
  • AM29C821APC vs AM29823A/B3A
  • AM29C821APC vs AM29821DC
  • AM29C821APC vs AM29821ASC
  • AM29C821APC vs AM29821APC
  • AM29C821APC vs AM29818ASC
  • AM29C821APC vs AM29818A/B3A
  • AM29C821APC vs AM29525DC
  • AM29C821APC vs AM29525/BXA
  • AM29C821APC vs AM25S10DC
  • AM29C821APC vs AM25S10/BEA
  • AM29C821APC vs AM25LS22PC
  • AM29C821APC vs AM25LS22DMB
  • AM29C821APC vs AM25L04FMB
  • AM29C821APC vs AM2504FMB
  • AM29C821APC vs AM29C334GC
  • AM29C821APC vs AM29C334-2GC
  • AM29C821APC vs AM29C334-2/BZC
  • AM29C821APC vs AM29C334-1GC
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you