AM2976JC
AM2976JC
Active
Description:  ELEVEN-BIT DYNAMIC MEMORY DRIVER
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2976JC Datasheet
History Price: $7.36000
In Stock: 10900
AM2976JC Specification
Specification
Part No
AM2976JC
Category
Memory - Controllers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
AM2976JC PDF Datasheet
AM2976JC Compare Parts
  • AM2976JC vs AM29C668-1JCTR
  • AM2976JC vs AM29C668-1JC
  • AM2976JC vs AM2976PC
  • AM2976JC vs AM2964B/BQA
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received