AM2960APC
AM2960APC
Active
Description:  ERROR DETECTION & CORRECTION
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2960APC Datasheet
History Price: $51.32000
In Stock: 30900
AM2960APC Specification
Specification
Part No
AM2960APC
Category
Logic - Specialty Logic
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Error Detection and Correction
Supply Voltage
4.75V ~ 5.25V
Number of Bits
16
Operating Temperature
0℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
48-DIP
Supplier Device Package
48-PDIP
AM2960APC PDF Datasheet
AM2960APC Related Parts
AM2902ADC
AM2902ADC
Advanced Micro Devices
LOOK-AHEAD CARRY GENERATOR
AM2902AFMB
AM2902AFMB
Advanced Micro Devices
LOOK-AHEAD CARRY GENERATOR
AM2902ALMB
AM2902ALMB
Advanced Micro Devices
LOOK-AHEAD CARRY GENERATOR
AM2902APC
AM2902APC
Advanced Micro Devices
LOOK-AHEAD CARRY GENERATOR
AM2954DC
AM2954DC
Advanced Micro Devices
BUS DRIVER, S SERIES, 8-BIT
AM2960ADC
AM2960ADC
Advanced Micro Devices
ERROR DETECTION & CORRECTION
AM2960ADCB
AM2960ADCB
Advanced Micro Devices
ERROR DETECTION & CORRECTION
AM2960DC
AM2960DC
Advanced Micro Devices
ERROR DETECTION & CORRECTION
AM2960PC
AM2960PC
Advanced Micro Devices
ERROR DETECTION & CORRECTION
AM29C660/BZC
AM29C660/BZC
Advanced Micro Devices
ERROR DETECTION & CORRECTION
AM29C660AJC
AM29C660AJC
Advanced Micro Devices
ERROR DETECTION & CORRECTION
AM29C660BJC
AM29C660BJC
Advanced Micro Devices
ERROR DETECTION & CORRECTION
AM2960APC Compare Parts
  • AM2960APC vs AM29C985JC
  • AM2960APC vs AM29C983AKC/W
  • AM2960APC vs AM29C982JITR
  • AM2960APC vs AM29C982/B3A
  • AM2960APC vs AM29C660JC
  • AM2960APC vs AM29C660CJC
  • AM2960APC vs AM29C660BJC
  • AM2960APC vs AM29C660AJC
  • AM2960APC vs AM29C660/BZC
  • AM2960APC vs AM2960PC
  • AM2960APC vs AM2960DC
  • AM2960APC vs AM2960ADCB
  • AM2960APC vs AM2960ADC
  • AM2960APC vs AM2954DC
  • AM2960APC vs AM2902APC
  • AM2960APC vs AM2902ALMB
  • AM2960APC vs AM2902AFMB
  • AM2960APC vs AM2902ADC
  • AM2960APC vs AM2960/BZA
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description