AGXD500EEXE0BC
AGXD500EEXE0BC
Active
Description:  IC MPU 366MHZ 396TEPBGA
Manufacturer:  Advanced Micro Devices
History Price: $30.28000
In Stock: 6200
AGXD500EEXE0BC Specification
Specification
Part No
AGXD500EEXE0BC
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AMD Geode? GX
Number of Cores/Bus Width
1 Core
Speed
366MHz
Co-Processors/DSP
-
RAM Controllers
DDR
Graphics Acceleration
Yes
Display & Interface Controllers
TFT, VGA
Ethernet
-
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
396-BBGA
AGXD500EEXE0BC PDF Datasheet
AGXD500EEXE0BC Related Parts
AGXD466AAXD0CD
AGXD466AAXD0CD
Advanced Micro Devices
IC MPU 333MHZ 368EBGA
AGXD466AAXD0TD
AGXD466AAXD0TD
Advanced Micro Devices
IC MPU 333MHZ 368EBGA
AGXD500AAXE0CC
AGXD500AAXE0CC
Advanced Micro Devices
IC MPU 366MHZ 368EBGA
AGXD500AAXE0CD
AGXD500AAXE0CD
Advanced Micro Devices
IC MPU 366MHZ 368EBGA
AGXD500AAXE0TC
AGXD500AAXE0TC
Advanced Micro Devices
IC MPU 366MHZ 368EBGA
AGXD500AAXE0TD
AGXD500AAXE0TD
Advanced Micro Devices
IC MPU 366MHZ 368EBGA
AGXD533EEXF0BC
AGXD533EEXF0BC
Advanced Micro Devices
IC MPU 400MHZ 396TEPBGA
AGXD500EEXE0BC Compare Parts
  • AGXD500EEXE0BC vs AGXD500AAXE0TD
  • AGXD500EEXE0BC vs AGXD500AAXE0TC
  • AGXD500EEXE0BC vs AGXD500AAXE0CD
  • AGXD500EEXE0BC vs AGXD500AAXE0CC
  • AGXD500EEXE0BC vs AGXD466AAXD0TD
  • AGXD500EEXE0BC vs AGXD466AAXD0CD
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend