☰
67413J
67413J
Active
Description:  FIFO, 64X5, 25NS, ASYNCHRONOUS
Manufacturer:  Advanced Micro Devices
Datasheet:   67413J Datasheet
History Price: $27.84000
In Stock: 33255
67413J Specification
Specification
Part No
67413J
Category
Logic - FIFOs Memory
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64 x 5
Function
Asynchronous
Data Rate
25MHz
Access Time
-
Voltage - Supply
4.75 V ~ 5.25 V
Current - Supply (Max)
240mA
Bus Directional
Uni-Directional
Expansion Type
-
Programmable Flags Support
No
Retransmit Capability
No
FWFT Support
No
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CDIP
67413J PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store