ALD4202MPCL
ALD4202MPCL
Active
Description:  IC SWITCH SPST-NOX4 135OHM 16DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4202MPCL Datasheet
History Price: $8.97440
In Stock: 13200
ALD4202MPCL Specification
Specification
Part No
ALD4202MPCL
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Advanced Linear Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
135Ohm
Channel-to-Channel Matching (ΔRon)
2.7Ohm
Voltage - Supply, Single (V-)
3V ~ 12V
Voltage - Supply, Dual (V?
?.5V ~ 6V
Switch Time (Ton, Toff) (Max)
240ns, 130ns
-3db Bandwidth
-
Charge Injection
2pC
Channel Capacitance (CS(off), CD(off))
3pF, 3pF
Current - Leakage (IS(off)) (Max)
100pA
Crosstalk
-90dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
ALD4202MPCL PDF Datasheet
ALD4202MPCL Related Parts
ALD4201PCL
ALD4201PCL
Advanced Linear Devices
IC SWITCH SPST-NCX4 135OHM 16DIP
ALD4201SCL
ALD4201SCL
Advanced Linear Devices
IC SW SPST-NCX4 135OHM 16SOIC
ALD4202MSCL
ALD4202MSCL
Advanced Linear Devices
IC SW SPST-NOX4 135OHM 16SOIC
ALD4211PCL
ALD4211PCL
Advanced Linear Devices
IC SWITCH SPST-NCX4 135OHM 16DIP
ALD4211SCL
ALD4211SCL
Advanced Linear Devices
IC SW SPST-NCX4 135OHM 16SOIC
ALD4212PCL
ALD4212PCL
Advanced Linear Devices
IC SWITCH SPST-NOX4 135OHM 16DIP
ALD4212SCL
ALD4212SCL
Advanced Linear Devices
IC SW SPST-NOX4 135OHM 16SOIC
ALD4213PCL
ALD4213PCL
Advanced Linear Devices
IC SW SPST-NO/NCX4 135OHM 16DIP
ALD4213SCL
ALD4213SCL
Advanced Linear Devices
IC SW SPST-NO/NCX4 135OHM 16SOIC
ALD4202MPCL Compare Parts
  • ALD4202MPCL vs ALD4213PCL
  • ALD4202MPCL vs ALD4212SCL
  • ALD4202MPCL vs ALD4212PCL
  • ALD4202MPCL vs ALD4211SCL
  • ALD4202MPCL vs ALD4211PCL
  • ALD4202MPCL vs ALD4202MSCL
  • ALD4202MPCL vs ALD4201SCL
  • ALD4202MPCL vs ALD4201PCL
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok