Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ ADSANTEC ASNT8143-KHC
ASNT8143-KHC
Active
Specialized ICs
Description:
PRBS9/PRBS10 GEN 24GBPS W/ RESET
Manufacturer:
ADSANTEC
Datasheet:
ASNT8143-KHC Datasheet
History Price: $1,350.00000
In Stock: 9900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ASNT8143-KHC Specification
Specification
Part No
ASNT8143-KHC
Category
Specialized ICs
Manufacturer
ADSANTEC
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Pseudorandom Binary Sequence Generator
Applications
-
Mounting Type
Surface Mount
Package / Case
24-CQFN Exposed Pad
Supplier Device Package
24-CQFN (4x4)
ASNT8143-KHC PDF Datasheet
ASNT8143-KHC Datasheet
Click and Download: ASNT8143-KHC Datasheet
ASNT8143-KHC Compare Parts
ASNT8143-KHC vs ASNT8143-KMC
ASNT8143-KHC vs ASNT8142-KMC
ASNT8143-KHC vs ASNT8141-KMC
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.