ASNT8052-PQB
ASNT8052-PQB
Active
Description:  IC PLL CLOCK MULTIPLIER 40QFN
Manufacturer:  ADSANTEC
History Price: $250.00000
In Stock: 0
ASNT8052-PQB Specification
Specification
Part No
ASNT8052-PQB
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Multiplier
PLL
Yes with Bypass
Input
CML, LVDS
Output
CML, LVDS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/Yes
Frequency - Max
14.4GHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
ASNT8052-PQB PDF Datasheet
ASNT8052-PQB Related Parts
ASNT5144-KHC
ASNT5144-KHC
ADSANTEC
IC FREQUENCY DOUBLER 24CQFN
ASNT5144-KMC
ASNT5144-KMC
ADSANTEC
IC FREQUENCY DOUBLER 24CQFP
ASNT8050-PQB
ASNT8050-PQB
ADSANTEC
IC PLL CLOCK MULTIPLIER 40QFN
ASNT8051-PQB
ASNT8051-PQB
ADSANTEC
IC PLL CLOCK MULTIPLIER 40QFN
ASNT8151-KHC
ASNT8151-KHC
ADSANTEC
IC PLL CLOCK MULTIPLIER 24CQFN
ASNT8151-KMC
ASNT8151-KMC
ADSANTEC
IC CLOCK MULTIPLIER 24CQFP
ASNT8052-PQB Compare Parts
  • ASNT8052-PQB vs ASNT8151-KHC
  • ASNT8052-PQB vs ASNT8051-PQB
  • ASNT8052-PQB vs ASNT8050-PQB
  • ASNT8052-PQB vs ASNT5144-KMC
  • ASNT8052-PQB vs ASNT5144-KHC
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you