Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ ADSANTEC ASNT7123-KMA
ASNT7123-KMA
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 4BIT FLASH 100CQFP
Manufacturer:
ADSANTEC
Datasheet:
ASNT7123-KMA Datasheet
History Price: $3,325.00000
In Stock: 48300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ASNT7123-KMA Specification
Specification
Part No
ASNT7123-KMA
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
4
Sampling Rate (Per Second)
16G
Number of Inputs
1
Input Type
Differential
Data Interface
CML, LVDS, CMOS
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Flash
Reference Type
Internal
Voltage - Supply, Analog
3.4V ~ 3.6V
Voltage - Supply, Digital
3.4V ~ 3.6V
Features
PLL, PRBS Scrambling, Internal DAC
Operating Temperature
-25 ℃ ~ 85 ℃
Package / Case
100-CMQFP
Supplier Device Package
100-CQFP (13x13)
Mounting Type
Surface Mount
ASNT7123-KMA PDF Datasheet
ASNT7123-KMA Datasheet
Click and Download: ASNT7123-KMA Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement