ASNT2140-KMA
ASNT2140-KMA
Active
Description:  IC MUX 100CQFP
Manufacturer:  ADSANTEC
History Price: $1,650.00000
In Stock: 18900
ASNT2140-KMA Specification
Specification
Part No
ASNT2140-KMA
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
-
Number of Circuits
1
On-State Resistance (Max)
-
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
3.1V ~ 3.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
25GHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
-
Crosstalk
-
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
100-CQFP
Supplier Device Package
100-CQFP
ASNT2140-KMA PDF Datasheet
ASNT2140-KMA Related Parts
ASNT1011-KMA
ASNT1011-KMA
ADSANTEC
IC MUX 100CQFP
ASNT1011A-KMA
ASNT1011A-KMA
ADSANTEC
IC MUX 100CQFP
ASNT1121-KMM
ASNT1121-KMM
ADSANTEC
IC MUX 44CQFP
ASNT1122-KHC
ASNT1122-KHC
ADSANTEC
IC MUX 4:1 24CQFN
ASNT1123-KMM
ASNT1123-KMM
ADSANTEC
IC MUX 44CQFP
ASNT1123-PQB
ASNT1123-PQB
ADSANTEC
IC SWITCH SP4T X 1 40QFN
ASNT1124-KMM
ASNT1124-KMM
ADSANTEC
IC MUX 44CQFP
ASNT1140-KMA
ASNT1140-KMA
ADSANTEC
IC MUX 100CQFP
ASNT2110C-KMF
ASNT2110C-KMF
ADSANTEC
IC MUX 1:2 64CQFP
ASNT2110D-KMF
ASNT2110D-KMF
ADSANTEC
IC MUX 1:2 64CQFP
ASNT2111-KMF
ASNT2111-KMF
ADSANTEC
IC MUX 1:2 64CQFP
ASNT2112-KMF
ASNT2112-KMF
ADSANTEC
IC MUX 1:2 64CQFP
ASNT2140-KMA Compare Parts
  • ASNT2140-KMA vs ASNT6163-KMC
  • ASNT2140-KMA vs ASNT6163-KHC
  • ASNT2140-KMA vs ASNT5190B-KMC
  • ASNT2140-KMA vs ASNT5190A-KMC
  • ASNT2140-KMA vs ASNT5190-PQC
  • ASNT2140-KMA vs ASNT5190-KMC
  • ASNT2140-KMA vs ASNT5153-KMC
  • ASNT2140-KMA vs ASNT5153-KHC
  • ASNT2140-KMA vs ASNT5151-KMC
  • ASNT2140-KMA vs ASNT5150-KMC
  • ASNT2140-KMA vs ASNT5090-KMC
  • ASNT2140-KMA vs ASNT5051-KMC
  • ASNT2140-KMA vs ASNT5050-KMC
  • ASNT2140-KMA vs ASNT2124-KMM
  • ASNT2140-KMA vs ASNT2123-KMM
  • ASNT2140-KMA vs ASNT2121-KMM
  • ASNT2140-KMA vs ASNT2112-KMF
  • ASNT2140-KMA vs ASNT2111-KMF
  • ASNT2140-KMA vs ASNT2110D-KMF
  • ASNT2140-KMA vs ASNT2110C-KMF
  • ASNT2140-KMA vs ASNT1140-KMA
  • ASNT2140-KMA vs ASNT1124-KMM
  • ASNT2140-KMA vs ASNT1123-PQB
  • ASNT2140-KMA vs ASNT1123-KMM
  • ASNT2140-KMA vs ASNT1122-KHC
  • ASNT2140-KMA vs ASNT1121-KMM
  • ASNT2140-KMA vs ASNT1011A-KMA
  • ASNT2140-KMA vs ASNT1011-KMA
  • ASNT2140-KMA vs ASNT5090-PQC
  • ASNT2140-KMA vs ASNT5050-PQC
  • ASNT2140-KMA vs ASNT2123-PQP
  • ASNT2140-KMA vs ASNT1123-PQP
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.