ASNT2017-PQA
ASNT2017-PQA
Active
Description:  IC CLK DEMULTI 1:16 1GHZ 100QFN
Manufacturer:  ADSANTEC
History Price: $675.00000
In Stock: 27400
ASNT2017-PQA Specification
Specification
Part No
ASNT2017-PQA
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Demultiplexer
Number of Circuits
1
Ratio - Input:Output
1:16
Differential - Input:Output
Yes/Yes
Input
Clock
Output
LVDS
Frequency - Max
1 GHz
Voltage - Supply
3.14V ~ 3.47V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
100-VFQFN Exposed Pad
Supplier Device Package
100-QFN (12x12)
ASNT2017-PQA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.