S-873382EUP-APHT2G
S-873382EUP-APHT2G
Not For New Designs
Description:  IC REG LINEAR 3.3V 30MA SOT89-5
Manufacturer:  ABLIC Inc
History Price: $0.69006
In Stock: 21800
S-873382EUP-APHT2G Specification
Specification
Part No
S-873382EUP-APHT2G
Category
PMIC - Voltage Regulators - Linear
Manufacturer
ABLIC Inc
Series
S-87x
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
24V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 30mA
Current - Output
30mA
Current - Quiescent (Iq)
8 μA
Current - Supply (Max)
-
PSRR
-
Control Features
Voltage Detection
Protection Features
Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-89-5/6
Supplier Device Package
SOT-89-5
S-873382EUP-APHT2G PDF Datasheet
S-873382EUP-APHT2G Related Parts
S-812C20AMC-C2AT2G
S-812C20AMC-C2AT2G
ABLIC Inc
IC REG LINEAR 2V 30MA SOT23-5
S-812C20AMC-C2AT2U
S-812C20AMC-C2AT2U
ABLIC Inc
IC REG LINEAR 2V 30MA SOT23-5
S-812C20AUA-C2AT2G
S-812C20AUA-C2AT2G
ABLIC Inc
IC REG LINEAR 2V 30MA SOT89-3
S-812C20AUA-C2AT2U
S-812C20AUA-C2AT2U
ABLIC Inc
IC REG LINEAR 2V 30MA SOT89-3
S-812C20AY-B-G
S-812C20AY-B-G
ABLIC Inc
IC REG LINEAR 2V 30MA TO92-3
S-812C20AY-B2-U
S-812C20AY-B2-U
ABLIC Inc
IC REG LINEAR 2V 30MA TO92-3
S-812C20AY-Z2-U
S-812C20AY-Z2-U
ABLIC Inc
IC REG LINEAR 2V 30MA TO92-3
S-812C20BMC-C4AT2G
S-812C20BMC-C4AT2G
ABLIC Inc
IC REG LINEAR 2V 30MA SOT23-5
S-812C20BMC-C4AT2U
S-812C20BMC-C4AT2U
ABLIC Inc
IC REG LINEAR 2V 30MA SOT23-5
S-812C20BPI-C4ATFG
S-812C20BPI-C4ATFG
ABLIC Inc
IC REG LINEAR 2V 30MA SNT6A
S-812C20BPI-C4ATFU
S-812C20BPI-C4ATFU
ABLIC Inc
IC REG LINEAR 2V 30MA SNT6A
S-812C21AMC-C2BT2G
S-812C21AMC-C2BT2G
ABLIC Inc
IC REG LINEAR 2.1V 30MA SOT23-5
S-873382EUP-APHT2G Compare Parts
  • S-873382EUP-APHT2G vs S-875271CUP-AHAT2U
  • S-873382EUP-APHT2G vs S-875258CUP-AHDT2U
  • S-873382EUP-APHT2G vs S-875255CUP-AHBT2U
  • S-873382EUP-APHT2G vs S-8750B0EUP-AJIT2U
  • S-873382EUP-APHT2G vs S-8750B0CUP-ACGT2U
  • S-873382EUP-APHT2G vs S-875087FUP-AKAT2U
  • S-873382EUP-APHT2G vs S-875087FUP-AKAT2G
  • S-873382EUP-APHT2G vs S-875087EUP-AJGT2U
  • S-873382EUP-APHT2G vs S-875087EUP-AJGT2G
  • S-873382EUP-APHT2G vs S-875077EUP-AJFT2U
  • S-873382EUP-APHT2G vs S-875077CUP-ACFT2U
  • S-873382EUP-APHT2G vs S-875077AUP-AAFT2U
  • S-873382EUP-APHT2G vs S-875065CUP-ACIT2U
  • S-873382EUP-APHT2G vs S-875061EUP-AJHT2U
  • S-873382EUP-APHT2G vs S-875061CUP-ACHT2U
  • S-873382EUP-APHT2G vs S-875056EUP-AJJT2U
  • S-873382EUP-APHT2G vs S-875045CUP-ACAT2U
  • S-873382EUP-APHT2G vs S-875045BUP-ABAT2U
  • S-873382EUP-APHT2G vs S-875045AUP-AAAT2U
  • S-873382EUP-APHT2G vs S-875043BUP-ABBT2U
  • S-873382EUP-APHT2G vs S-875042GUP-ANCT2U
  • S-873382EUP-APHT2G vs S-875042GUP-ANCT2G
  • S-873382EUP-APHT2G vs S-875041CUP-ACCT2U
  • S-873382EUP-APHT2G vs S-875041BUP-ABCT2U
  • S-873382EUP-APHT2G vs S-875039CUP-ACDT2U
  • S-873382EUP-APHT2G vs S-875039BUP-ABDT2U
  • S-873382EUP-APHT2G vs S-875039AUP-AADT2U
  • S-873382EUP-APHT2G vs S-875037GUP-ANET2U
  • S-873382EUP-APHT2G vs S-875037CUP-ACET2U
  • S-873382EUP-APHT2G vs S-875037BUP-ABET2U
  • S-873382EUP-APHT2G vs S-875037AUP-AAET2U
  • S-873382EUP-APHT2G vs S-875034BUP-ABFT2U
  • S-873382EUP-APHT2G vs S-875033EUP-AJAT2U
  • S-873382EUP-APHT2G vs S-875030EUP-AJBT2U
  • S-873382EUP-APHT2G vs S-875029BUP-ABHT2U
  • S-873382EUP-APHT2G vs S-875023AUP-AAGT2U
  • S-873382EUP-APHT2G vs S-875021BUP-ABGT2U
  • S-873382EUP-APHT2G vs S-8733B0EUP-APCT2U
  • S-873382EUP-APHT2G vs S-8733A0EUP-APFT2U
  • S-873382EUP-APHT2G vs S-873382EUP-APHT2U
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.