S-8351A28MC-J2NT2G
S-8351A28MC-J2NT2G
Not For New Designs
Description:  IC REG BOOST 2.8V 300MA SOT23-5
Manufacturer:  ABLIC Inc
History Price: $0.71700
In Stock: 1200
S-8351A28MC-J2NT2G Specification
Specification
Part No
S-8351A28MC-J2NT2G
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
ABLIC Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
0.9V
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
2.8V
Voltage - Output (Max)
-
Current - Output
300mA (Switch)
Frequency - Switching
100kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
S-8351A28MC-J2NT2G PDF Datasheet
S-8351A28MC-J2NT2G Related Parts
S-8330A20FS-T2-G
S-8330A20FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330A22FS-T2-G
S-8330A22FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330A24FS-T2-G
S-8330A24FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330A26FS-T2-G
S-8330A26FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330A28FS-T2-G
S-8330A28FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330A30FS-T2-G
S-8330A30FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330B20FS-T2-G
S-8330B20FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330B22FS-T2-G
S-8330B22FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330B24FS-T2-G
S-8330B24FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330B26FS-T2-G
S-8330B26FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330B28FS-T2-G
S-8330B28FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8330B30FS-T2-G
S-8330B30FS-T2-G
ABLIC Inc
IC REG BOOST ADJ 300MA 8SSOP
S-8351A28MC-J2NT2G Compare Parts
  • S-8351A28MC-J2NT2G vs S-882Z22-M5T1G
  • S-8351A28MC-J2NT2G vs S-882Z20-M5T1G
  • S-8351A28MC-J2NT2G vs S-882Z18-M5T1G
  • S-8351A28MC-J2NT2G vs S-882155AMH-M3ETFU
  • S-8351A28MC-J2NT2G vs S-882155AMH-M3ETFG
  • S-8351A28MC-J2NT2G vs S-882152AMH-M3BTFU
  • S-8351A28MC-J2NT2G vs S-882152AMH-M3BTFG
  • S-8351A28MC-J2NT2G vs S-882150APH-M2ZTFU
  • S-8351A28MC-J2NT2G vs S-882150APB-M2ZTFG
  • S-8351A28MC-J2NT2G vs S-882150AMH-M2ZTFG
  • S-8351A28MC-J2NT2G vs S-882150ABD-M2ZTFG
  • S-8351A28MC-J2NT2G vs S-882145APH-M2UTFU
  • S-8351A28MC-J2NT2G vs S-882145AMH-M2UTFU
  • S-8351A28MC-J2NT2G vs S-882145AMH-M2UTFG
  • S-8351A28MC-J2NT2G vs S-882144APH-M2TTFU
  • S-8351A28MC-J2NT2G vs S-882142AMH-M2RTFU
  • S-8351A28MC-J2NT2G vs S-882141AMH-M2QTFU
  • S-8351A28MC-J2NT2G vs S-882140AMH-M2PTFU
  • S-8351A28MC-J2NT2G vs S-882140AMH-M2PTFG
  • S-8351A28MC-J2NT2G vs S-882139AMH-M2OTFU
  • S-8351A28MC-J2NT2G vs S-882136AMH-M2LTFG
  • S-8351A28MC-J2NT2G vs S-882135AMH-M2KTFG
  • S-8351A28MC-J2NT2G vs S-882133APH-M2ITFU
  • S-8351A28MC-J2NT2G vs S-882133APB-M2ITFG
  • S-8351A28MC-J2NT2G vs S-882133AMH-M2ITFG
  • S-8351A28MC-J2NT2G vs S-882133ABD-M2ITFG
  • S-8351A28MC-J2NT2G vs S-882130APB-M2FTFG
  • S-8351A28MC-J2NT2G vs S-882130AMH-M2FTFG
  • S-8351A28MC-J2NT2G vs S-882130ABD-M2FTFG
  • S-8351A28MC-J2NT2G vs S-882125APH-M2ATFU
  • S-8351A28MC-J2NT2G vs S-882125AMH-M2ATFG
  • S-8351A28MC-J2NT2G vs S-85V1AB30-I6T1U
  • S-8351A28MC-J2NT2G vs S-85V1AB12-I6T1U
  • S-8351A28MC-J2NT2G vs S-85V1AB11-I6T1U
  • S-8351A28MC-J2NT2G vs S-85S1PD39-I8T1U
  • S-8351A28MC-J2NT2G vs S-85S1PD38-I8T1U
  • S-8351A28MC-J2NT2G vs S-85S1PD37-I8T1U
  • S-8351A28MC-J2NT2G vs S-85S1PD36-I8T1U
  • S-8351A28MC-J2NT2G vs S-85S1PD35-I8T1U
  • S-8351A28MC-J2NT2G vs S-85S1PD34-I8T1U
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.