Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ ABLIC Inc S-8200AAH-I6T1U
S-8200AAH-I6T1U
Active
PMIC - Battery Management
Description:
IC BATT PROT LI-ION 1CELL SNT-6A
Manufacturer:
ABLIC Inc
Datasheet:
S-8200AAH-I6T1U Datasheet
History Price: $0.52050
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S-8200AAH-I6T1U Specification
Specification
Part No
S-8200AAH-I6T1U
Category
PMIC - Battery Management
Manufacturer
ABLIC Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Short Circuit
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-SMD, Flat Leads
Supplier Device Package
SNT-6A
S-8200AAH-I6T1U PDF Datasheet
S-8200AAH-I6T1U Datasheet
Click and Download: S-8200AAH-I6T1U Datasheet
S-8200AAH-I6T1U Related Parts
S-8200AAA-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAB-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAC-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAC-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200AAD-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAE-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200AAF-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAG-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAH-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200AAY-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200ABA-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200ABD-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAH-I6T1U Compare Parts
S-8200AAH-I6T1U vs S-82U1AAB-A8T2U
S-8200AAH-I6T1U vs S-82U1AAA-A8T2U
S-8200AAH-I6T1U vs S-82T1AAA-A8T2U
S-8200AAH-I6T1U vs S-82P1BAA-I6T1U
S-8200AAH-I6T1U vs S-82N1BAA-I6T1U7
S-8200AAH-I6T1U vs S-82N1AAA-I6T1U7
S-8200AAH-I6T1U vs S-82M1AAC-I6T1U7
S-8200AAH-I6T1U vs S-82M1AAB-I6T1U7
S-8200AAH-I6T1U vs S-82M1AAA-I6T1U7
S-8200AAH-I6T1U vs S-82L1AAA-I6T1U7
S-8200AAH-I6T1U vs S-82K4AAA-A8T8U
S-8200AAH-I6T1U vs S-82K3AAA-A8T8U
S-8200AAH-I6T1U vs S-82K1BAN-I6T1U
S-8200AAH-I6T1U vs S-82K1BAM-I6T1U
S-8200AAH-I6T1U vs S-82H4AAB-A8T8U
S-8200AAH-I6T1U vs S-82H4AAA-A8T8U
S-8200AAH-I6T1U vs S-82F1BAG-I6T1U
S-8200AAH-I6T1U vs S-82F1BAE-I6T1U
S-8200AAH-I6T1U vs S-82F1BAD-I6T1U
S-8200AAH-I6T1U vs S-82C2AAC-I6T1U7
S-8200AAH-I6T1U vs S-82C2AAB-I6T1U7
S-8200AAH-I6T1U vs S-82C1FAD-I6T1U
S-8200AAH-I6T1U vs S-82C1FAC-I6T1U
S-8200AAH-I6T1U vs S-82B2BAA-I8T1U
S-8200AAH-I6T1U vs S-82B2BAA-A8T2U
S-8200AAH-I6T1U vs S-82B2AAA-I8T1U
S-8200AAH-I6T1U vs S-82B2AAA-A8T2U
S-8200AAH-I6T1U vs S-82B1BAA-I6T1U
S-8200AAH-I6T1U vs S-82B1AAB-I6T1U
S-8200AAH-I6T1U vs S-82A2BAA-I8T1U
S-8200AAH-I6T1U vs S-82A2BAA-A8T2U
S-8200AAH-I6T1U vs S-82A2AAA-I8T1U
S-8200AAH-I6T1U vs S-82A2AAA-A8T2U
S-8200AAH-I6T1U vs S-82A1ACH-I6T1U
S-8200AAH-I6T1U vs S-82A1ACA-I6T1U
S-8200AAH-I6T1U vs S-82A1ABY-I6T1U
S-8200AAH-I6T1U vs S-82A1ABW-I6T1U
S-8200AAH-I6T1U vs S-82A1ABT-I6T1U
S-8200AAH-I6T1U vs S-82A1ABM-I6T1U
S-8200AAH-I6T1U vs S-82A1AAZ-I6T1U
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.