S-1701A2521-U5T1G
S-1701A2521-U5T1G
Not For New Designs
Description:  IC REG CONV BATTERY 1OUT SOT89-5
Manufacturer:  ABLIC Inc
History Price: $0.73140
In Stock: 11200
S-1701A2521-U5T1G Specification
Specification
Part No
S-1701A2521-U5T1G
Category
PMIC - Special Purpose Regulators
Manufacturer
ABLIC Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Battery Powered Devices
Voltage - Input
2V ~ 6.5V
Number of Outputs
1
Voltage - Output
2.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-89-5/6
Supplier Device Package
SOT-89-5
S-1701A2521-U5T1G PDF Datasheet
S-1701A2521-U5T1G Related Parts
S-1701A1541-M5T1G
S-1701A1541-M5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT23-5
S-1701A1815-M5T1G
S-1701A1815-M5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT23-5
S-1701A1815-U5T1G
S-1701A1815-U5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT89-5
S-1701A2520-M5T1G
S-1701A2520-M5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT23-5
S-1701A2520-U5T1G
S-1701A2520-U5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT89-5
S-1701A2521-M5T1G
S-1701A2521-M5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT23-5
S-1701A2522-M5T1G
S-1701A2522-M5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT23-5
S-1701A2522-U5T1G
S-1701A2522-U5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT89-5
S-1701A2728-M5T1G
S-1701A2728-M5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT23-5
S-1701A2825-M5T1G
S-1701A2825-M5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT23-5
S-1701A2833-M5T1G
S-1701A2833-M5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT23-5
S-1701A3024-M5T1G
S-1701A3024-M5T1G
ABLIC Inc
IC REG CONV BATTERY 1OUT SOT23-5
S-1701A2521-U5T1G Compare Parts
  • S-1701A2521-U5T1G vs S-1702MGC05-I6T1U
  • S-1701A2521-U5T1G vs S-1702MGC04-I6T1U
  • S-1701A2521-U5T1G vs S-1702KDA12-I6T1U
  • S-1701A2521-U5T1G vs S-1702BED01-I6T1U
  • S-1701A2521-U5T1G vs S-1701Z3330-M5T1G
  • S-1701A2521-U5T1G vs S-1701Z3228-U5T1G
  • S-1701A2521-U5T1G vs S-1701Z3228-M5T1G
  • S-1701A2521-U5T1G vs S-1701Z1826-M5T1G
  • S-1701A2521-U5T1G vs S-1701Z1626-M5T1G
  • S-1701A2521-U5T1G vs S-1701Y3540-U5T1U
  • S-1701A2521-U5T1G vs S-1701Y3342-U5T1G
  • S-1701A2521-U5T1G vs S-1701Y3342-M5T1G
  • S-1701A2521-U5T1G vs S-1701Y3340-U5T1G
  • S-1701A2521-U5T1G vs S-1701Y3334-U5T1U
  • S-1701A2521-U5T1G vs S-1701Y3333-U5T1U
  • S-1701A2521-U5T1G vs S-1701Y3330-U5T1G
  • S-1701A2521-U5T1G vs S-1701Y3228-U5T1G
  • S-1701A2521-U5T1G vs S-1701Y3228-M5T1G
  • S-1701A2521-U5T1G vs S-1701X3342-U5T1G
  • S-1701A2521-U5T1G vs S-1701X3330-U5T1G
  • S-1701A2521-U5T1G vs S-1701X3315-M5T1G
  • S-1701A2521-U5T1G vs S-1701X3228-U5T1G
  • S-1701A2521-U5T1G vs S-1701X3228-M5T1G
  • S-1701A2521-U5T1G vs S-1701X3025-M5T1G
  • S-1701A2521-U5T1G vs S-1701X2219-M5T1G
  • S-1701A2521-U5T1G vs S-1701X1825-M5T1G
  • S-1701A2521-U5T1G vs S-1701X1525-M5T1G
  • S-1701A2521-U5T1G vs S-1701W5043-U5T1G
  • S-1701A2521-U5T1G vs S-1701W5043-M5T1G
  • S-1701A2521-U5T1G vs S-1701W5042-U5T1G
  • S-1701A2521-U5T1G vs S-1701W5042-M5T1G
  • S-1701A2521-U5T1G vs S-1701W5041-U5T1G
  • S-1701A2521-U5T1G vs S-1701W5041-M5T1G
  • S-1701A2521-U5T1G vs S-1701W5040-U5T1G
  • S-1701A2521-U5T1G vs S-1701W5040-M5T1G
  • S-1701A2521-U5T1G vs S-1701W3430-U5T1G
  • S-1701A2521-U5T1G vs S-1701W3430-M5T1G
  • S-1701A2521-U5T1G vs S-1701W3328-U5T1G
  • S-1701A2521-U5T1G vs S-1701W3328-M5T1G
  • S-1701A2521-U5T1G vs S-1701W3327-U5T1G
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.