PTFB090901FA-V2-R0
PTFB090901FA-V2-R0
Obsolete
Description:  IC AMP RF LDMOS H-37265-2
Manufacturer:  Wolfspeed
History Price: Obsolete
In Stock: 100
PTFB090901FA-V2-R0 Specification
Specification
Part No
PTFB090901FA-V2-R0
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
-
Packaging
Strip
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
960MHz
Gain
19.5dB
Voltage - Test
28 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
650 mA
Power - Output
25W
Voltage - Rated
65 V
Mounting Type
-
Package / Case
H-37265-2
Supplier Device Package
H-37265-2
PTFB090901FA-V2-R0 PDF Datasheet
PTFB090901FA-V2-R0 Related Parts
PTF080101M V1
PTF080101M V1
Infineon Technologies
IC FET RF LDMOS 10W TSSOP-10
PTF140451E V1
PTF140451E V1
Infineon Technologies
IC FET RF LDMOS 45W H-30265
PTF140451F V1
PTF140451F V1
Infineon Technologies
IC FET RF LDMOS 45W H-31265
PTF141501E V1
PTF141501E V1
Infineon Technologies
IC FET RF LDMOS 150W H-30260-2
PTF180101M V1
PTF180101M V1
Infineon Technologies
IC FET RF LDMOS 10W TSSOP-10
PTF210101M V1
PTF210101M V1
Infineon Technologies
IC FET RF LDMOS 10W TSSOP-10
PTF210451E V1
PTF210451E V1
Infineon Technologies
IC FET RF LDMOS 45W H-30265-2
PTF210451F V1
PTF210451F V1
Infineon Technologies
IC FET RF LDMOS 45W H-31265-2
PTFA041501GL V1
PTFA041501GL V1
Infineon Technologies
IC FET RF LDMOS 150W PG-63248-2
PTFA041501GL V1 R250
PTFA041501GL V1 R250
Infineon Technologies
IC FET RF LDMOS 150W PG-63248-2
PTFA041501HL V1
PTFA041501HL V1
Infineon Technologies
IC FET RF LDMOS 150W PG-64248-2
PTFA041501HL V1 R250
PTFA041501HL V1 R250
Infineon Technologies
IC FET RF LDMOS 150W PG-64248-2
PTFB090901FA-V2-R0 Compare Parts
  • PTFB090901FA-V2-R0 vs PTFB191501FV1XWSA1
  • PTFB090901FA-V2-R0 vs PTFB191501FV1R250XTMA1
  • PTFB090901FA-V2-R0 vs PTFB191501EV1XWSA1
  • PTFB090901FA-V2-R0 vs PTFB191501EV1R250XTMA1
  • PTFB090901FA-V2-R0 vs PTFA261702E V1
  • PTFB090901FA-V2-R0 vs PTFA261301F V1
  • PTFB090901FA-V2-R0 vs PTFA261301E V1
  • PTFB090901FA-V2-R0 vs PTFA260851F V1 R250
  • PTFB090901FA-V2-R0 vs PTFA260851F V1
  • PTFB090901FA-V2-R0 vs PTFA260851E V1 R250
  • PTFB090901FA-V2-R0 vs PTFA260851E V1
  • PTFB090901FA-V2-R0 vs PTFA260451E V1
  • PTFB090901FA-V2-R0 vs PTFA241301F V1
  • PTFB090901FA-V2-R0 vs PTFA241301E V1
  • PTFB090901FA-V2-R0 vs PTFA240451E V1 R250
  • PTFB090901FA-V2-R0 vs PTFA240451E V1
  • PTFB090901FA-V2-R0 vs PTFA212401F V4 R250
  • PTFB090901FA-V2-R0 vs PTFA212401F V4
  • PTFB090901FA-V2-R0 vs PTFA212401E V4 R250
  • PTFB090901FA-V2-R0 vs PTFA212401E V4
  • PTFB090901FA-V2-R0 vs PTFA212001FV4XWSA1
  • PTFB090901FA-V2-R0 vs PTFA212001FV4R250XTMA1
  • PTFB090901FA-V2-R0 vs PTFA212001F1V4XWSA1
  • PTFB090901FA-V2-R0 vs PTFA212001F1V4R250XTMA1
  • PTFB090901FA-V2-R0 vs PTFA212001F/1 P4
  • PTFB090901FA-V2-R0 vs PTFA212001EV4XWSA1
  • PTFB090901FA-V2-R0 vs PTFA212001EV4R250XTMA1
  • PTFB090901FA-V2-R0 vs PTFA211801F V4 R250
  • PTFB090901FA-V2-R0 vs PTFA211801F V4
  • PTFB090901FA-V2-R0 vs PTFA211801EV5XWSA1
  • PTFB090901FA-V2-R0 vs PTFA211801E V4 R250
  • PTFB090901FA-V2-R0 vs PTFA211801E V4
  • PTFB090901FA-V2-R0 vs PTFA210701FV4R250XTMA1
  • PTFB090901FA-V2-R0 vs PTFA210701FV4FWSA1
  • PTFB090901FA-V2-R0 vs PTFA210701EV4XWSA1
  • PTFB090901FA-V2-R0 vs PTFA210701EV4T500XWSA1
  • PTFB090901FA-V2-R0 vs PTFA210701EV4R250XTMA1
  • PTFB090901FA-V2-R0 vs PTFA210601F V4 R250
  • PTFB090901FA-V2-R0 vs PTFA210601F V4
  • PTFB090901FA-V2-R0 vs PTFA210601EV4XWSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description