CRF24060FE
CRF24060FE
Obsolete
Description:  FET RF 120V 1.1GHZ 440193
Manufacturer:  Wolfspeed
Datasheet:   CRF24060FE Datasheet
History Price: Obsolete
In Stock: 37400
CRF24060FE Specification
Specification
Part No
CRF24060FE
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
Silicon Carbide MESFET
Frequency
1.1GHz
Gain
13dB
Voltage - Test
48 V
Current Rating (Amps)
9A
Noise Figure
-
Current - Test
2 A
Power - Output
60W
Voltage - Rated
120 V
Mounting Type
-
Package / Case
440193
Supplier Device Package
440193
CRF24060FE PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.