CG2H80060D-GP4
CG2H80060D-GP4
Active
Description:  RF DISCRETE
Manufacturer:  Wolfspeed
History Price: $109.48600
In Stock: 31500
CG2H80060D-GP4 Specification
Specification
Part No
CG2H80060D-GP4
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
GaN
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
8GHz
Gain
12dB
Voltage - Test
28 V
Current Rating (Amps)
14A
Noise Figure
-
Current - Test
-
Power - Output
60W
Voltage - Rated
120 V
Mounting Type
-
Package / Case
Die
Supplier Device Package
Die
CG2H80060D-GP4 PDF Datasheet
CG2H80060D-GP4 Related Parts
CG2H30070F
CG2H30070F
Wolfspeed
RF MOSFET HEMT 28V
CG2H40010F
CG2H40010F
Wolfspeed
RF MOSFET HEMT 28V 440166
CG2H40025F
CG2H40025F
Wolfspeed
RF MOSFET HEMT 28V 440166
CG2H40035F
CG2H40035F
Wolfspeed
GAN HEMT FET 28V 35W DC-4.0GHZ
CG2H40045F
CG2H40045F
Wolfspeed
RF MOSFET HEMT 28V 440193
CG2H40120F
CG2H40120F
Wolfspeed
120W GAN HEMT 28V 4.0GHZ G2
CG2H80015D-GP4
CG2H80015D-GP4
Wolfspeed
RF DISCRETE
CG2H80030D-GP4
CG2H80030D-GP4
Wolfspeed
RF MOSFET HEMT 28V DIE
CG2H80120D-GP4
CG2H80120D-GP4
Wolfspeed
120W GAN HEMT 28V 8.0GHZ DIE, G2
CG2H40010P
CG2H40010P
Wolfspeed
10W, GAN HEMT, 28V, DC-4.0GHZ, P
CG2H40035P
CG2H40035P
Wolfspeed
GAN HEMT 28V 35W DC-4.0GHZ PILL
CG2H40045P
CG2H40045P
Wolfspeed
45W, GAN HEMT, 28V, DC-4.0GHZ, P
CG2H80060D-GP4 Compare Parts
  • CG2H80060D-GP4 vs CG2H80030D-GP4
  • CG2H80060D-GP4 vs CG2H80015D-GP4
  • CG2H80060D-GP4 vs CG2H40120F
  • CG2H80060D-GP4 vs CG2H40045F
  • CG2H80060D-GP4 vs CG2H40035F
  • CG2H80060D-GP4 vs CG2H40025F
  • CG2H80060D-GP4 vs CG2H40010F
  • CG2H80060D-GP4 vs CG2H30070F
  • CG2H80060D-GP4 vs CG2H80045D-GP4
  • CG2H80060D-GP4 vs CG2H40120P
  • CG2H80060D-GP4 vs CG2H40045P
  • CG2H80060D-GP4 vs CG2H40035P
  • CG2H80060D-GP4 vs CG2H40010P
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!