TN2130K1-G
TN2130K1-G
Active
Description:  MOSFET N-CH 300V 85MA TO236AB
Manufacturer:  Microchip Technology
Datasheet:   TN2130K1-G Datasheet
History Price: $0.44000
In Stock: 24400
TN2130K1-G Specification
Specification
Part No
TN2130K1-G
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
300 V
Current - Continuous Drain (Id) @ 25℃
85mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
4.5V
Rds On (Max) @ Id, Vgs
25Ohm @ 120mA, 4.5V
Vgs(th) (Max) @ Id
2.4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
50 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
360mW (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
TO-236AB (SOT23)
Package / Case
TO-236-3, SC-59, SOT-23-3
TN2130K1-G PDF Datasheet
TN2130K1-G Related Parts
TN2106K1-G
TN2106K1-G
Microchip Technology
MOSFET N-CH 60V 280MA TO236AB
TN2106N3-G
TN2106N3-G
Microchip Technology
MOSFET N-CH 60V 300MA TO92-3
TN2124K1-G
TN2124K1-G
Microchip Technology
MOSFET N-CH 240V 134MA TO236AB
TN2130K1-G-VAO
TN2130K1-G-VAO
Microchip Technology
MOSFET N-CH 300V 85MA SOT23-3
TN2404K-T1-E3
TN2404K-T1-E3
Vishay
MOSFET N-CH 240V 200MA SOT23-3
TN2404K-T1-GE3
TN2404K-T1-GE3
Vishay
MOSFET N-CH 240V 200MA SOT23-3
TN2425N8-G
TN2425N8-G
Microchip Technology
MOSFET N-CH 250V 480MA SOT89-3
TN2435N8-G
TN2435N8-G
Microchip Technology
MOSFET N-CH 350V 365MA TO243AA
TN2501N8-G
TN2501N8-G
Microchip Technology
MOSFET N-CH 18V 400MA TO243AA
TN2504N8-G
TN2504N8-G
Microchip Technology
MOSFET N-CH 40V 890MA TO243AA
TN2510N8-G
TN2510N8-G
Microchip Technology
MOSFET N-CH 100V 730MA TO243AA
TN2524N8-G
TN2524N8-G
Microchip Technology
MOSFET N-CH 240V 360MA TO243AA
TN2130K1-G Compare Parts
  • TN2130K1-G vs TN2640K4-G
  • TN2130K1-G vs TN2540N8-G
  • TN2130K1-G vs TN2540N3-G-P002
  • TN2130K1-G vs TN2540N3-G
  • TN2130K1-G vs TN2524N8-G
  • TN2130K1-G vs TN2510N8-G
  • TN2130K1-G vs TN2504N8-G
  • TN2130K1-G vs TN2501N8-G
  • TN2130K1-G vs TN2435N8-G
  • TN2130K1-G vs TN2425N8-G
  • TN2130K1-G vs TN2404K-T1-GE3
  • TN2130K1-G vs TN2404K-T1-E3
  • TN2130K1-G vs TN2130K1-G-VAO
  • TN2130K1-G vs TN2124K1-G
  • TN2130K1-G vs TN2106N3-G
  • TN2130K1-G vs TN2106K1-G
  • TN2130K1-G vs TN2640LG-G
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received