☰
2KBP02M-M4/51
2KBP02M-M4/51
Obsolete
Description:  BRIDGE RECT 1PHASE 200V 2A KBPM
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 19680
2KBP02M-M4/51 Specification
Specification
Part No
2KBP02M-M4/51
Category
Diodes - Bridge Rectifiers
Manufacturer
Vishay
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
200 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 3.14 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Operating Temperature
-55 ℃ ~ 165 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, KBPM
Supplier Device Package
KBPM
2KBP02M-M4/51 PDF Datasheet
2KBP02M-M4/51 Related Parts
2KBP005M
2KBP005M
onsemi
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP005M-E4/45
2KBP005M-E4/45
Vishay
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP005M-E4/51
2KBP005M-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP005M-E4/72
2KBP005M-E4/72
Vishay
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP005M-M4/51
2KBP005M-M4/51
Vishay
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP005M/1
2KBP005M/1
Vishay
BRIDGE RECT 1PHASE 50V 2A KBPM
2KBP01M
2KBP01M
onsemi
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP01M-10E4/51
2KBP01M-10E4/51
Vishay
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP01M-E4/45
2KBP01M-E4/45
Vishay
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP01M-E4/51
2KBP01M-E4/51
Vishay
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP01M-E4/72
2KBP01M-E4/72
Vishay
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP01M-M4/51
2KBP01M-M4/51
Vishay
BRIDGE RECT 1PHASE 100V 2A KBPM
2KBP02M-M4/51 Compare Parts
  • 2KBP02M-M4/51 vs 2KBP10ML-6767E4/72
  • 2KBP02M-M4/51 vs 2KBP10ML-6767E4/51
  • 2KBP02M-M4/51 vs 2KBP10ML-5E4/72
  • 2KBP02M-M4/51 vs 2KBP10ML-5E4/51
  • 2KBP02M-M4/51 vs 2KBP10ML-5/22
  • 2KBP02M-M4/51 vs 2KBP10ML-001E4/51
  • 2KBP02M-M4/51 vs 2KBP10M/51
  • 2KBP02M-M4/51 vs 2KBP10M-M4/51
  • 2KBP02M-M4/51 vs 2KBP10M-E4/72
  • 2KBP02M-M4/51 vs 2KBP10M-E4/51
  • 2KBP02M-M4/51 vs 2KBP10M-E4/45
  • 2KBP02M-M4/51 vs 2KBP10M-28E4/51
  • 2KBP02M-M4/51 vs 2KBP10M
  • 2KBP02M-M4/51 vs 2KBP10-BP
  • 2KBP02M-M4/51 vs 2KBP08ML-7001E4/72
  • 2KBP02M-M4/51 vs 2KBP08ML-6581E4/72
  • 2KBP02M-M4/51 vs 2KBP08ML-24E4/51
  • 2KBP02M-M4/51 vs 2KBP08M/1
  • 2KBP02M-M4/51 vs 2KBP08M-M4/51
  • 2KBP02M-M4/51 vs 2KBP08M-E4/72
  • 2KBP02M-M4/51 vs 2KBP08M-E4/51
  • 2KBP02M-M4/51 vs 2KBP08M-E4/45
  • 2KBP02M-M4/51 vs 2KBP08M-23E4/51
  • 2KBP02M-M4/51 vs 2KBP08M
  • 2KBP02M-M4/51 vs 2KBP08-BP
  • 2KBP02M-M4/51 vs 2KBP06ML-6762E4/72
  • 2KBP02M-M4/51 vs 2KBP06ML-6420E4/72
  • 2KBP02M-M4/51 vs 2KBP06ML-6145E4/72
  • 2KBP02M-M4/51 vs 2KBP06ML-6145E4/51
  • 2KBP02M-M4/51 vs 2KBP06ML-5303E4/51
  • 2KBP02M-M4/51 vs 2KBP06ML-5301E4/72
  • 2KBP02M-M4/51 vs 2KBP06ML-5301E4/51
  • 2KBP02M-M4/51 vs 2KBP06ML-36E4/51
  • 2KBP02M-M4/51 vs 2KBP06M/1
  • 2KBP02M-M4/51 vs 2KBP06M-M4/51
  • 2KBP02M-M4/51 vs 2KBP06M-E4/72
  • 2KBP02M-M4/51 vs 2KBP06M-E4/51
  • 2KBP02M-M4/51 vs 2KBP06M-E4/45
  • 2KBP02M-M4/51 vs 2KBP06M
  • 2KBP02M-M4/51 vs 2KBP06M
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.