☰
MBS8
MBS8
Active
Description:  BRIDGE RECT 1P 800V 800MA MBS
Manufacturer:  Taiwan Semiconductor
Datasheet:   MBS8 Datasheet
History Price: $0.53000
In Stock: 24000
MBS8 Specification
Specification
Part No
MBS8
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
800 V
Current - Average Rectified (Io)
800 mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-BESOP (0.173", 4.40mm Width)
Supplier Device Package
MBS
MBS8 PDF Datasheet
MBS8 Related Parts
MBS10
MBS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA MBS
MBS10H
MBS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 500MA MBS
MBS2
MBS2
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
MBS2HRCG
MBS2HRCG
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
MBS4
MBS4
Taiwan Semiconductor
BRIDGE RECT 1P 400V 800MA MBS
MBS4H
MBS4H
Taiwan Semiconductor
BRIDGE RECT 1P 400V 500MA MBS
MBS6
MBS6
Taiwan Semiconductor
BRIDGE RECT 1P 600V 800MA MBS
MBS6H
MBS6H
Taiwan Semiconductor
BRIDGE RECT 1P 600V 500MA MBS
MBS8H
MBS8H
Taiwan Semiconductor
BRIDGE RECT 1P 800V 500MA MBS
MBS8 Compare Parts
  • MBS8 vs MBS6H
  • MBS8 vs MBS6
  • MBS8 vs MBS4H
  • MBS8 vs MBS4
  • MBS8 vs MBS2HRCG
  • MBS8 vs MBS2
  • MBS8 vs MBS10H
  • MBS8 vs MBS10
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet