KBL408
KBL408
Active
Description:  KBL 800V 4.0A Diodes Bridge Re
Manufacturer:  Yangjie Technology
Datasheet:   KBL408 Datasheet
History Price: $0.29000
In Stock: 28700
KBL408 Specification
Specification
Part No
KBL408
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Technology
-
Voltage - Peak Reverse (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Current - Reverse Leakage @ Vr
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
KBL408 Related Parts
KBL005
KBL005
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL005
KBL005
onsemi
BRIDGE RECT 1PHASE 50V 4A KBL
KBL005-E4/51
KBL005-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 4A KBL
KBL01
KBL01
onsemi
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01-E4/51
KBL01-E4/51
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01/1
KBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL02
KBL02
onsemi
BRIDGE RECT 1PHASE 200V 4A KBL
KBL02-E4/51
KBL02-E4/51
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
KBL04
KBL04
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL04
KBL04
onsemi
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04-E4/51
KBL04-E4/51
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04/1
KBL04/1
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL408 Description
The Yangjie Technology KBL408 is a high-performance bridge rectifier designed for a variety of applications in power electronics. This component is essential for converting alternating current (AC) to direct current (DC), making it a critical part of power supply circuits, battery chargers, and various electronic devices. The KBL408 is recognized for its reliability, efficiency, and robust construction, making it a popular choice among engineers and designers.

## Key Specifications:

1. Type: Bridge Rectifier
2. Configuration: Full Bridge
3. Maximum Reverse Voltage (VRRM): 800V
4. Maximum Forward Current (IF): 4A
5. Peak Forward Voltage (VF): 1.1V at 4A
6. Operating Temperature Range: -55°C to +150°C
7. Storage Temperature Range: -55°C to +150°C
8. Package Type: KBL (DO-214AA)
9. Weight: Approximately 0.5 grams
10. Thermal Resistance (Junction to Ambient): 50°C/W
11. Maximum Surge Current (IFSM): 100A (for 8.3 ms)
12. Capacitance: Low capacitance for minimal signal distortion

## Features:

- High Efficiency: The KBL408 is designed to minimize power loss during operation, making it suitable for energy-efficient applications. Its low forward voltage drop contributes to overall efficiency, which is crucial in power supply designs.
- Robust Construction: The device is built to withstand high temperatures and harsh environmental conditions, ensuring reliability in various applications, including industrial and consumer electronics.
- Low Forward Voltage Drop: The low forward voltage drop helps in reducing power dissipation, which is essential for high-efficiency designs, particularly in power supply applications.
- High Surge Current Capability: The ability to handle high surge currents makes it ideal for applications where transient conditions are common, such as in power supplies and motor drives.
- Easy Mounting: The KBL package allows for straightforward mounting on printed circuit boards (PCBs), facilitating integration into various designs.

## Applications:

- Power Supply Units: The KBL408 is commonly used in AC to DC conversion in power supplies for various electronic devices, including computers, televisions, and consumer electronics.
- Battery Chargers: It is essential in charging circuits where AC input needs to be rectified to DC, commonly found in chargers for lead-acid and lithium-ion batteries.
- Home Appliances: Frequently used in appliances that require rectification for their operation, such as refrigerators, microwaves, and washing machines.
- Industrial Equipment: Utilized in various industrial applications where reliable power conversion is necessary, including motor drives, control systems, and automation equipment.
- Renewable Energy Systems: Employed in solar inverters and wind turbine systems for efficient energy conversion, helping to integrate renewable energy sources into the grid.

## Electrical Characteristics:

- Reverse Recovery Time (trr): The reverse recovery time is typically low, which helps in reducing switching losses in high-frequency applications, making it suitable for use in switching power supplies.
- Leakage Current (IR): The leakage current is minimal, ensuring that the device operates efficiently without significant power loss, which is crucial for energy-saving designs.
- Thermal Stability: The KBL408 is designed to maintain performance under varying thermal conditions, making it suitable for demanding environments where temperature fluctuations may occur.

## Conclusion:

The Yangjie Technology KBL408 is a versatile and reliable bridge rectifier that meets the demands of modern electronic applications. With its robust specifications and features, it is an excellent choice for engineers and designers looking for efficient power conversion solutions. Whether in consumer electronics, industrial machinery, or renewable energy systems, the KBL408 provides the performance and reliability needed for effective operation. Its combination of high efficiency, low forward voltage drop, and robust construction makes it a preferred component in various power electronics applications, ensuring that it can handle the challenges of contemporary electronic designs.
KBL408 Compare Parts
  • KBL408 vs KBL610
  • KBL408 vs KBL608
  • KBL408 vs KBL607G T0G
  • KBL408 vs KBL607G
  • KBL408 vs KBL606G T0G
  • KBL408 vs KBL606G
  • KBL408 vs KBL606
  • KBL408 vs KBL605G T0G
  • KBL408 vs KBL605G
  • KBL408 vs KBL604G T0G
  • KBL408 vs KBL604G
  • KBL408 vs KBL603G T0G
  • KBL408 vs KBL603G T0
  • KBL408 vs KBL603G
  • KBL408 vs KBL602G T0G
  • KBL408 vs KBL602G T0
  • KBL408 vs KBL602G
  • KBL408 vs KBL601G T0G
  • KBL408 vs KBL601G T0
  • KBL408 vs KBL601G
  • KBL408 vs KBL410-G
  • KBL408 vs KBL410
  • KBL408 vs KBL410
  • KBL408 vs KBL408-G
  • KBL408 vs KBL407G T0G
  • KBL408 vs KBL407G
  • KBL408 vs KBL406G T0G
  • KBL408 vs KBL406G
  • KBL408 vs KBL406-G
  • KBL408 vs KBL406
  • KBL408 vs KBL406
  • KBL408 vs KBL405G T0G
  • KBL408 vs KBL405G
  • KBL408 vs KBL404G T0G
  • KBL408 vs KBL404G
  • KBL408 vs KBL404-G
  • KBL408 vs KBL403G T0G
  • KBL408 vs KBL403G T0
  • KBL408 vs KBL403G
  • KBL408 vs KBL402G T0G
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed