EABS1D
EABS1D
Active
Description:  BRIDGE RECT 1PHASE 200V 1A ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   EABS1D Datasheet
History Price: $0.34980
In Stock: 36300
EABS1D Specification
Specification
Part No
EABS1D
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
200 V
Current - Average Rectified (Io)
1 A
Voltage - Forward (Vf) (Max) @ If
950 mV @ 1.5 A
Current - Reverse Leakage @ Vr
1 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
EABS1D PDF Datasheet
EABS1D Related Parts
EABS1D REG
EABS1D REG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 1A ABS
EABS1DH
EABS1DH
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 1A ABS
EABS1DHREG
EABS1DHREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 1A ABS
EABS1G
EABS1G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 1A ABS
EABS1G REG
EABS1G REG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 1A ABS
EABS1GH
EABS1GH
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 1A ABS
EABS1GHREG
EABS1GHREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 1A ABS
EABS1J
EABS1J
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 1A ABS
EABS1J REG
EABS1J REG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 1A ABS
EABS1JH
EABS1JH
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 1A ABS
EABS1JHREG
EABS1JHREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 1A ABS
EABS1D Compare Parts
  • EABS1D vs EABS1JH
  • EABS1D vs EABS1J REG
  • EABS1D vs EABS1J
  • EABS1D vs EABS1GHREG
  • EABS1D vs EABS1GH
  • EABS1D vs EABS1G REG
  • EABS1D vs EABS1G
  • EABS1D vs EABS1DHREG
  • EABS1D vs EABS1DH
  • EABS1D vs EABS1D REG
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.