☰
STD845DN40
STD845DN40
Obsolete
Description:  TRANS 2NPN 400V 4A 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   STD845DN40 Datasheet
History Price: Obsolete
In Stock: 20540
STD845DN40 Specification
Specification
Part No
STD845DN40
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
2 NPN (Dual)
Current - Collector (Ic) (Max)
4A
Voltage - Collector Emitter Breakdown (Max)
400V
Vce Saturation (Max) @ Ib, Ic
500mV @ 1A, 4A
Current - Collector Cutoff (Max)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
12 @ 2A, 5V
Power - Max
3W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
STD845DN40 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right