☰
PD84010-E
PD84010-E
Obsolete
Description:  FET RF 40V 870MHZ
Manufacturer:  STMicroelectronics
Datasheet:   PD84010-E Datasheet
History Price: Obsolete
In Stock: 45760
PD84010-E Specification
Specification
Part No
PD84010-E
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
870MHz
Gain
16.3dB
Voltage - Test
7.5 V
Current Rating (Amps)
8A
Noise Figure
-
Current - Test
300 mA
Power - Output
2W
Voltage - Rated
40 V
Mounting Type
-
Package / Case
PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package
PowerSO-10RF (Formed Lead)
PD84010-E PDF Datasheet
PD84010-E Related Parts
PD84006-E
PD84006-E
STMicroelectronics
FET RF 25V 870MHZ PWRSO-10RF
PD84006L-E
PD84006L-E
STMicroelectronics
FET RF 25V 870MHZ
PD84008-E
PD84008-E
STMicroelectronics
FET RF 25V 870MHZ
PD84008L-E
PD84008L-E
STMicroelectronics
FET RF 25V 870MHZ
PD84008S-E
PD84008S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD84010S-E
PD84010S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD85006-E
PD85006-E
STMicroelectronics
FET RF 40V 870MHZ PWRSO-10RF
PD85006L-E
PD85006L-E
STMicroelectronics
TRANS RF POWER POWERFLAT5X5
PD85006TR-E
PD85006TR-E
STMicroelectronics
FET RF 40V 870MHZ POWERSO-10RF
PD85015-E
PD85015-E
STMicroelectronics
FET RF 40V 870MHZ
PD85015S-E
PD85015S-E
STMicroelectronics
IC RF PWR TRANSISTOR PWRSO-10RF
PD85015STR-E
PD85015STR-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD84010-E Compare Parts
  • PD84010-E vs PD85035STR1-E
  • PD84010-E vs PD85035STR-E
  • PD84010-E vs PD85035S-E
  • PD84010-E vs PD85035-E
  • PD84010-E vs PD85025TR-E
  • PD84010-E vs PD85025STR-E
  • PD84010-E vs PD85025S-E
  • PD84010-E vs PD85025-E
  • PD84010-E vs PD85015TR-E
  • PD84010-E vs PD85015STR-E
  • PD84010-E vs PD85015S-E
  • PD84010-E vs PD85015-E
  • PD84010-E vs PD85006TR-E
  • PD84010-E vs PD85006L-E
  • PD84010-E vs PD85006-E
  • PD84010-E vs PD84010S-E
  • PD84010-E vs PD84008S-E
  • PD84010-E vs PD84008L-E
  • PD84010-E vs PD84008-E
  • PD84010-E vs PD84006L-E
  • PD84010-E vs PD84006-E
  • PD84010-E vs PD85050S
  • PD84010-E vs PD85035A-E
  • PD84010-E vs PD85015TRM-E
  • PD84010-E vs PD84010TR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!