☰
PD57018TR-E
PD57018TR-E
Active
Description:  TRANSISTOR RF POWERSO-10
Manufacturer:  STMicroelectronics
Datasheet:   PD57018TR-E Datasheet
History Price: $30.36000
In Stock: 40340
PD57018TR-E Specification
Specification
Part No
PD57018TR-E
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
945MHz
Gain
16.5dB
Voltage - Test
28 V
Current Rating (Amps)
2.5A
Noise Figure
-
Current - Test
100 mA
Power - Output
18W
Voltage - Rated
65 V
Mounting Type
-
Package / Case
PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package
PowerSO-10RF (Formed Lead)
PD57018TR-E PDF Datasheet
PD57018TR-E Related Parts
PD54003-E
PD54003-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54003L-E
PD54003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54003S-E
PD54003S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD54008
PD54008
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008-E
PD54008-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54008L-E
PD54008L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54008S-E
PD54008S-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008TR-E
PD54008TR-E
STMicroelectronics
TRANS RF PWR N-CH POWERSO-10RF
PD55003-E
PD55003-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003L-E
PD55003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD55003S-E
PD55003S-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003STR-E
PD55003STR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD57018TR-E Compare Parts
  • PD57018TR-E vs PD57070S
  • PD57018TR-E vs PD57070-E
  • PD57018TR-E vs PD57060STR-E
  • PD57018TR-E vs PD57060S-E
  • PD57018TR-E vs PD57060-E
  • PD57018TR-E vs PD57045TR-E
  • PD57018TR-E vs PD57045S-E
  • PD57018TR-E vs PD57045S
  • PD57018TR-E vs PD57030S-E
  • PD57018TR-E vs PD57030S
  • PD57018TR-E vs PD57030-E
  • PD57018TR-E vs PD57030
  • PD57018TR-E vs PD57018STR-E
  • PD57018TR-E vs PD57018S-E
  • PD57018TR-E vs PD57018S
  • PD57018TR-E vs PD57018-E
  • PD57018TR-E vs PD57018
  • PD57018TR-E vs PD57006TR-E
  • PD57018TR-E vs PD57006STR-E
  • PD57018TR-E vs PD57006S-E
  • PD57018TR-E vs PD57006S
  • PD57018TR-E vs PD57006-E
  • PD57018TR-E vs PD57002S-E
  • PD57018TR-E vs PD57002-E
  • PD57018TR-E vs PD57002
  • PD57018TR-E vs PD55035STR-E
  • PD57018TR-E vs PD55035S-E
  • PD57018TR-E vs PD55035-E
  • PD57018TR-E vs PD55025TR-E
  • PD57018TR-E vs PD55025STR-E
  • PD57018TR-E vs PD55025S-E
  • PD57018TR-E vs PD55025-E
  • PD57018TR-E vs PD55025
  • PD57018TR-E vs PD55015TR-E
  • PD57018TR-E vs PD55015STR-E
  • PD57018TR-E vs PD55015S-E
  • PD57018TR-E vs PD55015-E
  • PD57018TR-E vs PD55008TR-E
  • PD57018TR-E vs PD55008TR
  • PD57018TR-E vs PD55008STR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!